Vishay Intertechnology, Inc. Diode Arrays VS-60CPU06-F

Description
Diode Array 1 Pair Common Cathode Standard 600V 30A Through Hole TO-247-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Standard 600V 30A Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - VS-60CPU06-F-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
VS-60CPU06-F-ND
Diode Arrays VS-60CPU06-F-ND
Diode Array 1 Pair Common Cathode Standard 600V 30A Through Hole TO-247-3

Diode Array 1 Pair Common Cathode Standard 600V 30A Through Hole TO-247-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - VS-60CPU06-F - 938818-VS-60CPU06-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-60CPU06-F
938818-VS-60CPU06-F
Diodes, Rectifiers - Arrays - VS-60CPU06-F 938818-VS-60CPU06-F
Manufacturer: Vishay Win Source Part Number: 938818-VS-60CPU06-F Series: FRED Pt® Features: Diode Array 1 Pair Common Cathode Standard 600 V 30A Through Hole TO-247-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: 60CPU06 Categories: Discrete Semiconductor Products Case / Package: TO-247AC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 938818-VS-60CPU06-F
Series: FRED Pt®
Features: Diode Array 1 Pair Common Cathode Standard 600 V 30A Through Hole TO-247-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: 60CPU06
Categories: Discrete Semiconductor Products
Case / Package: TO-247AC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Diode and Rectifier - 280-VS-60CPU06-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
280-VS-60CPU06-F
Diode and Rectifier 280-VS-60CPU06-F
Rectifiers 2x30 Amp 600 Volt 300 Amp IFSM Product overview: VS-60CPU06-F from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-60CPU06-F can be used for catalog matching and distributor lookup.

Rectifiers 2x30 Amp 600 Volt 300 Amp IFSM Product overview: VS-60CPU06-F from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-60CPU06-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
VS-60CPU06-F
Rectifiers VS-60CPU06-F
Rectifiers 2x30 Amp 600 Volt 300 Amp IFSM

Rectifiers 2x30 Amp 600 Volt 300 Amp IFSM

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-60CPU06-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-60CPU06-F
Discrete Semiconductor Products - Diodes - Rectifiers VS-60CPU06-F
DIODE ARRAY GP 600V 30A TO247AC

DIODE ARRAY GP 600V 30A TO247AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers Rectifiers
Product Number VS-60CPU06-F-ND 938818-VS-60CPU06-F 280-VS-60CPU06-F VS-60CPU06-F VS-60CPU06-F
Product Name Diode Arrays Diodes, Rectifiers - Arrays - VS-60CPU06-F Diode and Rectifier Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj 175 C (347 F) -65 C (-85 F)
Package TO-247; TO-247-3 TO-247; TO-247AC Rail/Tube TO-247AC TO-247
Diode Type Diode Array 1 Pair Common Cathode Standard 600 V 30A Through Hole TO-247-3
Unlock Full Specs
to access all available technical data