Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - VS-50WQ06FNTRRHM3 VS-50WQ06FNTRRHM3

Description
Manufacturer: Vishay Win Source Part Number: 902926-VS-50WQ06FNTR RHM3 Series: Automotive, AEC-Q101 Features: Diode Schottky 60 V 5.5A Surface Mount D-PAK (TO-252AA) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: 50WQ06 Categories: Discrete Semiconductor Products Case / Package: D-PAK (TO-252AA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 902926-VS-50WQ06FNTR RHM3 Series: Automotive, AEC-Q101 Features: Diode Schottky 60 V 5.5A Surface Mount D-PAK (TO-252AA) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: 50WQ06 Categories: Discrete Semiconductor Products Case / Package: D-PAK (TO-252AA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - VS-50WQ06FNTRRHM3 - 902926-VS-50WQ06FNTRRHM3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-50WQ06FNTRRHM3
902926-VS-50WQ06FNTRRHM3
Diodes, Rectifiers - Single - VS-50WQ06FNTRRHM3 902926-VS-50WQ06FNTRRHM3
Manufacturer: Vishay Win Source Part Number: 902926-VS-50WQ06FNTR RHM3 Series: Automotive, AEC-Q101 Features: Diode Schottky 60 V 5.5A Surface Mount D-PAK (TO-252AA) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: 50WQ06 Categories: Discrete Semiconductor Products Case / Package: D-PAK (TO-252AA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 902926-VS-50WQ06FNTRRHM3
Series: Automotive, AEC-Q101
Features: Diode Schottky 60 V 5.5A Surface Mount D-PAK (TO-252AA)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: 50WQ06
Categories: Discrete Semiconductor Products
Case / Package: D-PAK (TO-252AA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Single Diodes - VS-50WQ06FNTRRHM3-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 5.5A Surface Mount D-PAK (TO-252AA)

Diode Schottky 60V 5.5A Surface Mount D-PAK (TO-252AA)

Buy Now Datasheet
Schottky Diode and Rectifier - 2085-VS-50WQ06FNTRRHM3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky Diode and Rectifier
2085-VS-50WQ06FNTRRHM3
Schottky Diode and Rectifier 2085-VS-50WQ06FNTRRHM3
Schottky Diodes & Rectifiers Schottky - D-PAK-e3 Product overview: VS-50WQ06FNTRRHM3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-50WQ06FNTRRH M3 can be used for catalog matching and distributor lookup.

Schottky Diodes & Rectifiers Schottky - D-PAK-e3 Product overview: VS-50WQ06FNTRRHM3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-50WQ06FNTRRHM3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-50WQ06FNTRRHM3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-50WQ06FNTRRHM3
Discrete Semiconductor Products - Diodes - Rectifiers VS-50WQ06FNTRRHM3
DIODE SCHOTTKY 60V 5.5A DPAK

DIODE SCHOTTKY 60V 5.5A DPAK

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VS-50WQ06FNTRRHM3
Schottky Diodes & Rectifiers VS-50WQ06FNTRRHM3
Schottky Diodes & Rectifiers Schottky - D-PAK-e3

Schottky Diodes & Rectifiers Schottky - D-PAK-e3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Schottky Diodes Diodes Rectifiers Rectifiers Schottky Diodes
Product Number 902926-VS-50WQ06FNTRRHM3 VS-50WQ06FNTRRHM3-ND 2085-VS-50WQ06FNTRRHM3 VS-50WQ06FNTRRHM3 VS-50WQ06FNTRRHM3
Product Name Diodes, Rectifiers - Single - VS-50WQ06FNTRRHM3 Single Diodes Schottky Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package D-PAK (TO-252AA) DPAK
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Rectifiers - HRSCKV45K12 - Micross Components, Inc.
Specs
IFSM 14 amps
IF 1200 mA
trr 2500 ns
View Details
B48-2 and B48-2T Series B485B-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky barrier diode - BAT54LSYL - Nexperia B.V.
Specs
Applications Switching
Package SOD882BD SOD882BD
RoHS Compliant RoHS
View Details
4 suppliers
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1325134-BAS4006WH6327XTSA1 - Win Source Electronics
Specs
Diode Type Schottky; Schottky
RoHS Compliant RoHS
VF 1 volts
View Details
6 suppliers