Vishay Precision Group Single Diodes VS-400UR160D

Description
Diode Standard, Reverse Polarity 1600V 400A Stud Mount DO-205AB (DO-9)
Request a Quote Datasheet
Description
Diode Standard, Reverse Polarity 1600V 400A Stud Mount DO-205AB (DO-9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VS-400UR160DGI-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VS-400UR160DGI-ND
Single Diodes VS-400UR160DGI-ND
Diode Standard, Reverse Polarity 1600V 400A Stud Mount DO-205AB (DO-9)

Diode Standard, Reverse Polarity 1600V 400A Stud Mount DO-205AB (DO-9)

Buy Now Datasheet
Standard Diode, 400A, 1.6Kv, Do-9; Repetitive Peak Reverse Voltage Vishay - 75C9115 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 400A, 1.6Kv, Do-9; Repetitive Peak Reverse Voltage Vishay
75C9115
Standard Diode, 400A, 1.6Kv, Do-9; Repetitive Peak Reverse Voltage Vishay 75C9115
STANDARD DIODE, 400A, 1.6KV, DO-9; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:400A; Forward Voltage Max:1.62V; Diode Module Configuration:-; Diode Case Style:DO-205AB; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes

STANDARD DIODE, 400A, 1.6KV, DO-9; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:400A; Forward Voltage Max:1.62V; Diode Module Configuration:-; Diode Case Style:DO-205AB; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
VS-400UR160D
Rectifiers VS-400UR160D
Rectifiers 1600 Volt 400 Amp

Rectifiers 1600 Volt 400 Amp

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-400UR160D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-400UR160D
Discrete Semiconductor Products - Diodes - Rectifiers VS-400UR160D
DIODE GP REV 1.6KV 400A DO205AB

DIODE GP REV 1.6KV 400A DO205AB

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number VS-400UR160DGI-ND 75C9115 VS-400UR160D VS-400UR160D
Product Name Single Diodes Standard Diode, 400A, 1.6Kv, Do-9; Repetitive Peak Reverse Voltage Vishay Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -40 to 200 C (-40 to 392 F)
RoHS Compliant RoHS
VF 1.62 volts 1.62 volts
Unlock Full Specs
to access all available technical data