Rectifier Diode, Schottky, 1 Phase, 1 Element, 100V V(RRM), Silicon, TO-252AA, DPAK-3/2 Product overview: VS-50WQ10FNTRHM3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-50WQ10FNTRHM3
Manufacturer: Vishay
Win Source Part Number: 902928-VS-50WQ10FNTR
Series: Automotive, AEC-Q101
Features: Diode Schottky 100 V 5.5A Surface Mount D-PAK (TO-252AA)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: 50WQ10
Categories: Discrete Semiconductor Products
Case / Package: D-PAK (TO-252AA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Diode Schottky 100V 5.5A Surface Mount D-PAK (TO-252AA)
DIODE SCHOTTKY 100V 5.5A DPAK
Schottky Diodes & Rectifiers Schottky - D-PAK-e3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes |
| Product Number | 280-VS-50WQ10FNTRHM3 | 902928-VS-50WQ10FNTRHM3 | VS-50WQ10FNTRHM3-ND | VS-50WQ10FNTRHM3 | VS-50WQ10FNTRHM3 |
| Product Name | Schottky 100V DPAK Diode and Rectifier | Diodes, Rectifiers - Single - VS-50WQ10FNTRHM3 | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | TO-252-3 | D-PAK (TO-252AA) | DPAK | ||
| RoHS Compliant | RoHS | ||||
| IO | 5.5 amps |