Vishay Intertechnology, Inc. 1KV 60A Diode and Rectifier VS-60EPF10PBF

Description
DIODE GP 1KV 60A TO247AC Product overview: VS-60EPF10PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-60EPF10PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GP 1KV 60A TO247AC Product overview: VS-60EPF10PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-60EPF10PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1KV 60A Diode and Rectifier - 280-VS-60EPF10PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1KV 60A Diode and Rectifier
280-VS-60EPF10PBF
1KV 60A Diode and Rectifier 280-VS-60EPF10PBF
DIODE GP 1KV 60A TO247AC Product overview: VS-60EPF10PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-60EPF10PBF can be used for catalog matching and distributor lookup.

DIODE GP 1KV 60A TO247AC Product overview: VS-60EPF10PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-60EPF10PBF can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - VS-60EPF10PBF - 1006580-VS-60EPF10PBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-60EPF10PBF
1006580-VS-60EPF10PBF
Diodes, Rectifiers - Single - VS-60EPF10PBF 1006580-VS-60EPF10PBF
Manufacturer: Vishay Win Source Part Number: 1006580-VS-60EPF10PB F Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000V Current - Average Rectified (Io): 60A Voltage - Forward (Vf) (Max) @ If: 1.4V @ 60A Reverse Recovery Time (trr): 480ns Current - Reverse Leakage @ Vr: 100μA @ 1000V Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247AC Modified Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1006580-VS-60EPF10PBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V
Current - Average Rectified (Io): 60A
Voltage - Forward (Vf) (Max) @ If: 1.4V @ 60A
Reverse Recovery Time (trr): 480ns
Current - Reverse Leakage @ Vr: 100μA @ 1000V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AC Modified
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
VS-60EPF10PBF
Rectifiers VS-60EPF10PBF
Rectifiers 1000 Volt 60 Amp

Rectifiers 1000 Volt 60 Amp

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-60EPF10PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-60EPF10PBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-60EPF10PBF
DIODE GP 1KV 60A TO247AC

DIODE GP 1KV 60A TO247AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers Rectifiers
Product Number 280-VS-60EPF10PBF 1006580-VS-60EPF10PBF VS-60EPF10PBF VS-60EPF10PBF
Product Name 1KV 60A Diode and Rectifier Diodes, Rectifiers - Single - VS-60EPF10PBF Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-247AC Modified
RoHS Compliant RoHS
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Diode Type Standard
VF 1.4 volts 1.4 volts
Unlock Full Specs
to access all available technical data