Vishay Intertechnology, Inc. Automotive Schottky 40V 3A Diode and Rectifier VS-30MQ040HM3/5AT

Description
Diode Schottky 40V 3A 2-Pin SMA T/R Automotive AEC-Q101 Product overview: VS-30MQ040HM3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-30MQ040HM3/5A T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Schottky 40V 3A 2-Pin SMA T/R Automotive AEC-Q101 Product overview: VS-30MQ040HM3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-30MQ040HM3/5A T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Schottky 40V 3A Diode and Rectifier - 280-VS-30MQ040HM3/5AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Schottky 40V 3A Diode and Rectifier
280-VS-30MQ040HM3/5AT
Automotive Schottky 40V 3A Diode and Rectifier 280-VS-30MQ040HM3/5AT
Diode Schottky 40V 3A 2-Pin SMA T/R Automotive AEC-Q101 Product overview: VS-30MQ040HM3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-30MQ040HM3/5A T can be used for catalog matching and distributor lookup.

Diode Schottky 40V 3A 2-Pin SMA T/R Automotive AEC-Q101 Product overview: VS-30MQ040HM3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-30MQ040HM3/5AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - VS-30MQ040HM3/5AT - 902895-VS-30MQ040HM3/5AT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-30MQ040HM3/5AT
902895-VS-30MQ040HM3/5AT
Diodes, Rectifiers - Single - VS-30MQ040HM3/5AT 902895-VS-30MQ040HM3/5AT
Manufacturer: Vishay Win Source Part Number: 902895-VS-30MQ040HM3 /5AT Series: Automotive, AEC-Q101 Features: Diode Schottky 40 V 3A Surface Mount DO-214AC (SMA) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Family Name: 30MQ040 Categories: Discrete Semiconductor Products Case / Package: DO-214AC (SMA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 7500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 902895-VS-30MQ040HM3/5AT
Series: Automotive, AEC-Q101
Features: Diode Schottky 40 V 3A Surface Mount DO-214AC (SMA)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Family Name: 30MQ040
Categories: Discrete Semiconductor Products
Case / Package: DO-214AC (SMA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 7500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Single Diodes - 112-VS-30MQ040HM3/5ATDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 40V 3A DO214AC

DIODE SCHOTTKY 40V 3A DO214AC

Buy Now Datasheet
Single Diodes - 112-VS-30MQ040HM3/5ATCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 40V 3A DO214AC

DIODE SCHOTTKY 40V 3A DO214AC

Buy Now Datasheet
Single Diodes - 112-VS-30MQ040HM3/5ATTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 3A Surface Mount DO-214AC (SMA)

Diode Schottky 40V 3A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-30MQ040HM3/5AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-30MQ040HM3/5AT
Discrete Semiconductor Products - Diodes - Rectifiers VS-30MQ040HM3/5AT
DIODE SCHOTTKY 40V 3A DO214AC

DIODE SCHOTTKY 40V 3A DO214AC

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VS-30MQ040HM3/5AT
Schottky Diodes & Rectifiers VS-30MQ040HM3/5AT
Schottky Diodes & Rectifiers Schottky - SMA-e3

Schottky Diodes & Rectifiers Schottky - SMA-e3

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Schottky Diodes Diodes Rectifiers Schottky Diodes
Product Number 280-VS-30MQ040HM3/5AT 902895-VS-30MQ040HM3/5AT 112-VS-30MQ040HM3/5ATDKR-ND VS-30MQ040HM3/5AT VS-30MQ040HM3/5AT
Product Name Automotive Schottky 40V 3A Diode and Rectifier Diodes, Rectifiers - Single - VS-30MQ040HM3/5AT Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Tape and Reel SMA; DO-214AC (SMA) DO-214AC
Unlock Full Specs
to access all available technical data