Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1279826-VS-60EPF06-M
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-247-2
Diode Type: Standard
Current - Average Rectified (Io): 60A
Reverse Recovery Time (trr): 180ns
Current - Reverse Leakage @ Vr: 100μA @ 600V
Operating Temperature - Junction: -40°C ~ 150°C
Family Name: VS-60EPF06
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.vishay.com
Manufacturer Package: TO-247AC Modified
Voltage - Forward (Vf) (Maximum) @ If: 1.3V @ 60A
Voltage - DC Reverse (Vr) (Maximum): 600V
Alternative Parts (Cross-Reference): DSEI60-06ASN; APT50DL60BG; STTH80S06W;
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
DIODE GEN PURP 600V 60A TO247AC Product overview: VS-60EPF06-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 60A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-60EPF06-M3 can be used for catalog matching and distributor lookup.
Diode Standard 600V 60A Through Hole TO-247AC Modified
DIODE GP 600V 60A TO247AC
Rectifiers New Input Diodes - TO-247-e3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Step Recovery Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 1279826-VS-60EPF06-M3 | 2085-VS-60EPF06-M3 | VS-60EPF06-M3GI-ND | VS-60EPF06-M3 | VS-60EPF06-M3 |
| Product Name | Diodes, Rectifiers - Single - VS-60EPF06-M3 | 600V 60A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Configuration | Single | ||||
| VF | 1.3 volts | 1.3 volts | |||
| VR | 600 volts | ||||
| IR | 0.1000 mA | ||||
| trr | 180 ns |