Diode Array 1 Pair Common Cathode Schottky 15V 20A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
DIODE ARR SCHOTT 15V 20A TO262-3 Product overview: VS-40L15CT-1PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-40L15CT-1PBF can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1005442-VS-40L15CT-1
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 15V
Voltage - Forward (Vf) (Max) @ If: 410mV @ 19A
Current - Reverse Leakage @ Vr: 10mA @ 15V
Operating Temperature - Junction: -55°C to 125°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-262
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
DIODE ARR SCHOTT 15V 20A TO262-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 40L15CT-1PBF-ND | 286-VS-40L15CT-1PBF | 1005442-VS-40L15CT-1PBF | VS-40L15CT-1PBF |
| Product Name | Diode Arrays | 15V 20A Diode and Rectifier | Diodes, Rectifiers - Arrays - VS-40L15CT-1PBF | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | |||
| Tj | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |
| Package | TO-262-3 Long Leads, I2PAK, TO-262AA | Tube | TO-262 | |
| RoHS Compliant | RoHS | |||
| Diode Type | Schottky; Schottky |