Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - VS-50WQ10FNTRLPBF VS-50WQ10FNTRLPBF

Description
Manufacturer: Vishay Win Source Part Number: 902931-VS-50WQ10FNTR LPBF Features: Diode Schottky 100 V 5.5A Surface Mount D-PAK (TO-252AA) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: 50WQ10 Categories: Discrete Semiconductor Products Case / Package: D-PAK (TO-252AA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 902931-VS-50WQ10FNTR LPBF Features: Diode Schottky 100 V 5.5A Surface Mount D-PAK (TO-252AA) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: 50WQ10 Categories: Discrete Semiconductor Products Case / Package: D-PAK (TO-252AA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - VS-50WQ10FNTRLPBF - 902931-VS-50WQ10FNTRLPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-50WQ10FNTRLPBF
902931-VS-50WQ10FNTRLPBF
Diodes, Rectifiers - Single - VS-50WQ10FNTRLPBF 902931-VS-50WQ10FNTRLPBF
Manufacturer: Vishay Win Source Part Number: 902931-VS-50WQ10FNTR LPBF Features: Diode Schottky 100 V 5.5A Surface Mount D-PAK (TO-252AA) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: 50WQ10 Categories: Discrete Semiconductor Products Case / Package: D-PAK (TO-252AA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 902931-VS-50WQ10FNTRLPBF
Features: Diode Schottky 100 V 5.5A Surface Mount D-PAK (TO-252AA)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 50WQ10
Categories: Discrete Semiconductor Products
Case / Package: D-PAK (TO-252AA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Schottky 100V 5.5A DPAK Diode and Rectifier - 280-VS-50WQ10FNTRLPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100V 5.5A DPAK Diode and Rectifier
280-VS-50WQ10FNTRLPBF
Schottky 100V 5.5A DPAK Diode and Rectifier 280-VS-50WQ10FNTRLPBF
DIODE SCHOTTKY 100V 5.5A DPAK Product overview: VS-50WQ10FNTRLPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 5.5A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 5.5A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-50WQ10FNTRLPB F can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 100V 5.5A DPAK Product overview: VS-50WQ10FNTRLPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 5.5A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 5.5A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-50WQ10FNTRLPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - VS-50WQ10FNTRLPBF-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 5.5A Surface Mount D-PAK (TO-252AA)

Diode Schottky 100V 5.5A Surface Mount D-PAK (TO-252AA)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-50WQ10FNTRLPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-50WQ10FNTRLPBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-50WQ10FNTRLPBF
DIODE SCHOTTKY 100V 5.5A DPAK

DIODE SCHOTTKY 100V 5.5A DPAK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Diodes Rectifiers
Product Number 902931-VS-50WQ10FNTRLPBF 280-VS-50WQ10FNTRLPBF VS-50WQ10FNTRLPBF-ND VS-50WQ10FNTRLPBF
Product Name Diodes, Rectifiers - Single - VS-50WQ10FNTRLPBF Schottky 100V 5.5A DPAK Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package D-PAK (TO-252AA) Tape & Reel (TR) DPAK
Unlock Full Specs
to access all available technical data