Vishay Precision Group 100 V DPAK Diode and Rectifier VS-50WQ10FN-M3

Description
DIODE 100 V, SILICON, RECTIFIER DIODE, HALOGEN FREE AND ROHS COMPLIANT, SIMILAR TO TO-252AA, DPAK-3, Rectifier Diode Product overview: VS-50WQ10FN-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-50WQ10FN-M3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE 100 V, SILICON, RECTIFIER DIODE, HALOGEN FREE AND ROHS COMPLIANT, SIMILAR TO TO-252AA, DPAK-3, Rectifier Diode Product overview: VS-50WQ10FN-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-50WQ10FN-M3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100 V DPAK Diode and Rectifier - 280-VS-50WQ10FN-M3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 V DPAK Diode and Rectifier
280-VS-50WQ10FN-M3
100 V DPAK Diode and Rectifier 280-VS-50WQ10FN-M3
DIODE 100 V, SILICON, RECTIFIER DIODE, HALOGEN FREE AND ROHS COMPLIANT, SIMILAR TO TO-252AA, DPAK-3, Rectifier Diode Product overview: VS-50WQ10FN-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-50WQ10FN-M3 can be used for catalog matching and distributor lookup.

DIODE 100 V, SILICON, RECTIFIER DIODE, HALOGEN FREE AND ROHS COMPLIANT, SIMILAR TO TO-252AA, DPAK-3, Rectifier Diode Product overview: VS-50WQ10FN-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-50WQ10FN-M3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - VS-50WQ10FN-M3-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VS-50WQ10FN-M3-ND
Single Diodes VS-50WQ10FN-M3-ND
Diode Schottky 100V 5.5A Surface Mount D-PAK (TO-252AA)

Diode Schottky 100V 5.5A Surface Mount D-PAK (TO-252AA)

Buy Now Datasheet
Schottky Diodes & Rectifiers - 6503202P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6503202P
Schottky Diodes & Rectifiers 6503202P
Vishay VS-50WQ10FN-M3 Schottky Rectifier

Vishay VS-50WQ10FN-M3 Schottky Rectifier

Supplier's Site
Schottky Diodes & Rectifiers - 1451590 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1451590
Schottky Diodes & Rectifiers 1451590
Vishay VS-50WQ10FN-M3 Schottky Rectifier

Vishay VS-50WQ10FN-M3 Schottky Rectifier

Supplier's Site
Diodes, Rectifiers - Single - VS-50WQ10FN-M3 - 809549-VS-50WQ10FN-M3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-50WQ10FN-M3
809549-VS-50WQ10FN-M3
Diodes, Rectifiers - Single - VS-50WQ10FN-M3 809549-VS-50WQ10FN-M3
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 809549-VS-50WQ10FN-M 3 Packaging: Tube Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 5.5A Operating Temperature - Junction: -40°C ~ 150°C Supplier Device Package: D-PAK (TO-252AA) Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Voltage - DC Reverse (Vr) (Maximum): 100V Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 770mV at 5A Current - Reverse Leakage at Vr: 1mA at 100V Capacitance at Vr, F: 183pF at 5V, 1MHz

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 809549-VS-50WQ10FN-M3
Packaging: Tube
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 5.5A
Operating Temperature - Junction: -40°C ~ 150°C
Supplier Device Package: D-PAK (TO-252AA)
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Voltage - DC Reverse (Vr) (Maximum): 100V
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 770mV at 5A
Current - Reverse Leakage at Vr: 1mA at 100V
Capacitance at Vr, F: 183pF at 5V, 1MHz

Buy Now
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VS-50WQ10FN-M3
Schottky Diodes & Rectifiers VS-50WQ10FN-M3
Schottky Diodes & Rectifiers Schottky - D-PAK-e3

Schottky Diodes & Rectifiers Schottky - D-PAK-e3

Buy Now Datasheet
Bridge Rectifier - 88705526 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
88705526
Bridge Rectifier 88705526
SCHOTTKY RECTIFIER, 100V, 5.5A, TO-252AA; REPETITIVE REVERSE VOLTAGE VRRM MAX:100V; FORWARD CURRENT IF(AV):5.5A; DIODE CONFIGURATION:SINGLE ; DIODE CASE STYLE:TO-252AA; NO. OF PINS:3PINS; FORWARD VOLTAGE VF MAX:770MV; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SCHOTTKY RECTIFIER, 100V, 5.5A, TO-252AA; REPETITIVE REVERSE VOLTAGE VRRM MAX:100V; FORWARD CURRENT IF(AV):5.5A; DIODE CONFIGURATION:SINGLE; DIODE CASE STYLE:TO-252AA; NO. OF PINS:3PINS; FORWARD VOLTAGE VF MAX:770MV; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Diode Schottky 100V 5.5A 3-Pin(2+Tab) DPAK Tube - 884-VS-50WQ10FN-M3 - Utmel Electronic Limited
Hong Kong, China
Diode Schottky 100V 5.5A 3-Pin(2+Tab) DPAK Tube
884-VS-50WQ10FN-M3
Diode Schottky 100V 5.5A 3-Pin(2+Tab) DPAK Tube 884-VS-50WQ10FN-M3
Diode Schottky 100V 5.5A 3-Pin(2+Tab) DPAK Tube

Diode Schottky 100V 5.5A 3-Pin(2+Tab) DPAK Tube

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - VS-50WQ10FN-M3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-50WQ10FN-M3
Discrete Semiconductor Products - Diodes - Rectifiers VS-50WQ10FN-M3
DIODE SCHOTTKY 100V 5.5A DPAK

DIODE SCHOTTKY 100V 5.5A DPAK

Supplier's Site
Schottky Rectifier, 100V, 5.5A, To-252Aa; Repetitive Peak Reverse Voltage Vishay - 60AC3977 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 100V, 5.5A, To-252Aa; Repetitive Peak Reverse Voltage Vishay
60AC3977
Schottky Rectifier, 100V, 5.5A, To-252Aa; Repetitive Peak Reverse Voltage Vishay 60AC3977
SCHOTTKY RECTIFIER, 100V, 5.5A, TO-252AA; Repetitive Peak Reverse Voltage:100V; Average Forward Current:5.5A; Diode Configuration:Single ; Diode Case Style:TO-252AA; No. of Pins:3Pins; Forward Voltage Max:770mV; Product Range:- RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 100V, 5.5A, TO-252AA; Repetitive Peak Reverse Voltage:100V; Average Forward Current:5.5A; Diode Configuration:Single; Diode Case Style:TO-252AA; No. of Pins:3Pins; Forward Voltage Max:770mV; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Single Diodes - VS-50WQ10FN-M3 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
VS-50WQ10FN-M3
Single Diodes VS-50WQ10FN-M3
DIODE SCHOTTKY 100V 5.5A DPAK

DIODE SCHOTTKY 100V 5.5A DPAK

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED Radwell International Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Rectifiers Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers Rectifiers Schottky Diodes
Product Number 280-VS-50WQ10FN-M3 VS-50WQ10FN-M3-ND 6503202P 1451590 809549-VS-50WQ10FN-M3 VS-50WQ10FN-M3 88705526 884-VS-50WQ10FN-M3 VS-50WQ10FN-M3 60AC3977 VS-50WQ10FN-M3
Product Name 100 V DPAK Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes, Rectifiers - Single - VS-50WQ10FN-M3 Schottky Diodes & Rectifiers Bridge Rectifier Diode Schottky 100V 5.5A 3-Pin(2+Tab) DPAK Tube Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rectifier, 100V, 5.5A, To-252Aa; Repetitive Peak Reverse Voltage Vishay Single Diodes
Package TO-252-3 TO-252 DPAK; Dpak (to-252) TO-252AA D2PAK; TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK TO-252AA DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
IO 5.5 amps
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Rectifier Configuration / Technology Schottky Schottky Schottky
Unlock Full Specs
to access all available technical data