Vishay Precision Group Bridge Rectifiers VS-36MT40

Description
Bridge Rectifier Three Phase Standard 400V QC Terminal D-63
Request a Quote Datasheet
Description
Bridge Rectifier Three Phase Standard 400V QC Terminal D-63
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - 36MT40-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
36MT40-ND
Bridge Rectifiers 36MT40-ND
Bridge Rectifier Three Phase Standard 400V QC Terminal D-63

Bridge Rectifier Three Phase Standard 400V QC Terminal D-63

Buy Now Datasheet
Bridge Rectifiers - 3953238 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
3953238
Bridge Rectifiers 3953238
Bridge rectifier,36MT40 35A 400V

Bridge rectifier,36MT40 35A 400V

Supplier's Site
Bridge Rectifiers - 1652547 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
1652547
Bridge Rectifiers 1652547
Bridge rectifier,36MT40 35A 400V

Bridge rectifier,36MT40 35A 400V

Supplier's Site
35A 400V Diode and Rectifier - 299-VS-36MT40 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
35A 400V Diode and Rectifier
299-VS-36MT40
35A 400V Diode and Rectifier 299-VS-36MT40
Bridge Rectifier Diode, 3 Phase, 35A, 400V V(RRM), Silicon, ROHS COMPLIANT, D-63, 5 PIN Product overview: VS-36MT40 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35A, 400V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-VS-36MT40 can be used for catalog matching and distributor lookup.

Bridge Rectifier Diode, 3 Phase, 35A, 400V V(RRM), Silicon, ROHS COMPLIANT, D-63, 5 PIN Product overview: VS-36MT40 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35A, 400V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-VS-36MT40 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - VS-36MT40 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
VS-36MT40
Discrete Semiconductor Products - Diodes - Bridge Rectifiers VS-36MT40
BRIDGE RECT 3PHASE 400V 35A D-63

BRIDGE RECT 3PHASE 400V 35A D-63

Supplier's Site
Sheung Wan, Hong Kong
Bridge Rectifiers
VS-36MT40
Bridge Rectifiers VS-36MT40
Bridge Rectifiers 400 Volt 35 Amp

Bridge Rectifiers 400 Volt 35 Amp

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Rectifiers Rectifiers Rectifiers Rectifiers
Product Number 36MT40-ND 3953238 299-VS-36MT40 VS-36MT40 VS-36MT40
Product Name Bridge Rectifiers Bridge Rectifiers 35A 400V Diode and Rectifier Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers
Rectifier Configuration / Technology Bridge Bridge
Package 5-Square, D-63 D 63 Bulk D-63
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SP200S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 3.30E-4 to 5.00E-4 amps
View Details
B48-2 and B48-2T Series B484G-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
Rectifier Diodes, Type SBD - Model: YG868C15R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 30 amps
VRRM 150 volts
View Details