Diode Standard 600V 40A Chassis, Stud Mount DO-203AB (DO-5)
Win Source Part Number: 1368288-VS-40HF60
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Package: Bulk
Product Status: Active
Package / Case: DO-203AB, DO-5, Stud
Supplier Device Package: DO-203AB (DO-5)
Base Product Number: 40HF60
Technology: Standard
Mounting Type: Chassis, Stud Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 40A
Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 125 A
Speed: Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 9 mA @ 600 V
Operating Temperature - Junction: -65°C ~ 190°C
Rectifier Diode, 1 Phase, 1 Element, 40A, 600V V(RRM), Silicon, DO-203AB, DO-5, 1 PIN Product overview: VS-40HF60 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-40HF60 can be used for catalog matching and distributor lookup.
STANDARD DIODE, 40A, 600V, DO-5; Repetitive Peak Reverse Voltage:600V; Average Forward Current:40A; Forward Voltage Max:1.3V; Diode Module Configuration:-; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:190°C RoHS Compliant: Yes
DIODE GEN PURP 600V 40A DO203AB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | 40HF60-ND | 1368288-VS-40HF60 | 280-VS-40HF60 | 3953301 | VS-40HF60 | 09F6995 | VS-40HF60 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | 40A 600V Diode and Rectifier | Schottky Diodes & Rectifiers | Rectifiers | Standard Diode, 40A, 600V, Do-5; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 190 C (-85 to 374 F) | -65 to 190 C (-85 to 374 F) | -65 C (-85 F) | ? to 190 C (? to 374 F) | |||
| VF | 1.3 volts | 1.3 volts | 1.3 volts | ||||
| VR | 600 volts | ||||||
| IR | 0.0090 mA | ||||||
| Package | Bulk | Do-5 | DO-203AB |