SCHOTTKY - TO-247-E3 Product overview: VS-40CPQ045PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-40CPQ045PBF can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 127179-VS-40CPQ045PB
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 490mV @ 20A
Current - Reverse Leakage @ Vr: 4mA @ 45V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 25
Diode Array 1 Pair Common Cathode Schottky 45V 20A Through Hole TO-247-3
SCHOTTKY RECTIFIER COMMON CATHODE 40A TO-247AC; Repetitive Peak Reverse Voltage:45V; Average Forward Current:40A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-247AC; No. of Pins:3Pins; Forward Voltage Max:490mV RoHS Compliant: Yes
Schottky Diodes & Rectifiers RECOMMENDED ALT 78-VS-40CPQ045-N3
DIODE ARRAY SCHOTTKY 45V TO247AC
DIODE ARR SCHOTT 45V 20A TO247AC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Diode Arrays | Rectifiers |
| Product Number | 286-VS-40CPQ045PBF | 127179-VS-40CPQ045PBF | 40CPQ045PBF-ND | 19K8519 | VS-40CPQ045PBF | VS-40CPQ045PBF | VS-40CPQ045PBF |
| Product Name | Schottky Diode and Rectifier | Diodes, Rectifiers - Arrays - VS-40CPQ045PBF | Diode Arrays | Schottky Rectifier Common Cathode 40A To-247Ac; Repetitive Peak Reverse Voltage Vishay | Schottky Diodes & Rectifiers | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Bulk | TO-247; TO-247AC | TO-247; TO-247-3 | TO-247; TO-247AC | TO-247AC | TO-247; TO-247-3 | TO-247 |
| RoHS Compliant | RoHS | RoHS | |||||
| IO | 20 amps | ||||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Diode Type | Schottky; Schottky | Schottky |