Manufacturer: Vishay
Win Source Part Number: 1005725-VS-4EWH02FN-
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 950mV @ 4A
Reverse Recovery Time (trr): 20ns
Current - Reverse Leakage @ Vr: 3μA @ 200V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D-PAK (TO-252AA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Diode Standard 200V 4A Surface Mount D-PAK (TO-252AA)
Vishay VS-4EWH02FN-M3 Switching Diode
DIODE 4 A, 200 V, SILICON, RECTIFIER DIODE, TO-252AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, DPAK-3, Rectifier Diode Product overview: VS-4EWH02FN-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4 A, 200 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4 A, 200 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-4EWH02FN-M3 can be used for catalog matching and distributor lookup.
DIODE, FAST RECOVERY, 4A, 200V, TO-252AA-3; Repetitive Peak Reverse Voltage:200V; Average Forward Current:4A; Diode Configuration:Single
Rectifiers 4A 200V Hyperfast 23ns FRED Pt
DIODE GEN PURP 200V 4A DPAK
| Win Source Electronics | DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 1005725-VS-4EWH02FN-M3 | VS-4EWH02FN-M3GI-ND | 1807338 | 280-VS-4EWH02FN-M3 | 82T9775 | VS-4EWH02FN-M3 | VS-4EWH02FN-M3 |
| Product Name | Diodes, Rectifiers - Single - VS-4EWH02FN-M3 | Single Diodes | Switching Diodes | 4 A 200 V DPAK Diode and Rectifier | Diode, Fast Recovery, 4A, 200V, To-252Aa-3; Repetitive Peak Reverse Voltage Vishay | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||||||
| VF | 0.9500 volts | 0.9500 volts | 0.9500 volts | ||||
| VR | 200 volts | ||||||
| IR | 0.0030 mA | ||||||
| trr | 20 ns | 27 ns |