DIODE SCHOTTKY 60V 3.5A DPAK Product overview: VS-30WQ06FNTRPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 3.5A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3.5A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-30WQ06FNTRPBF
Diode Schottky 60V 3.5A Surface Mount D-PAK (TO-252AA)
Manufacturer: Vishay
Win Source Part Number: 105445-VS-30WQ06FNTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 3.5A
Voltage - Forward (Vf) (Max) @ If: 610mV @ 3A
Current - Reverse Leakage @ Vr: 2mA @ 60V
Capacitance @ Vr, F: 145pF @ 5V, 1MHz
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: D-PAK (TO-252AA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs
DIODE SCHOTTKY 60V 3.5A DPAK
DIODE SCHOTTKY 60V 3.5A DPAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 280-VS-30WQ06FNTRPBF | VS-30WQ06FNTRPBFGITR-ND | 105445-VS-30WQ06FNTRPBF | VS-30WQ06FNTRPBF | VS-30WQ06FNTRPBF |
| Product Name | Schottky 60V 3.5A DPAK Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - VS-30WQ06FNTRPBF | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Package | Tape & Reel (TR) | D-PAK (TO-252AA) | DPAK | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 |