DIODE GP 1.6KV 40A TO247AC Product overview: VS-40EPS16PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6KV, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.6KV, 40A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-40EPS16PBF can be used for catalog matching and distributor lookup.
Diode Standard 1600V 40A Through Hole TO-247AC Modified
Manufacturer: Vishay
Win Source Part Number: 1005432-VS-40EPS16PB
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1600V
Current - Average Rectified (Io): 40A
Voltage - Forward (Vf) (Max) @ If: 1.14V @ 40A
Current - Reverse Leakage @ Vr: 100μA @ 1600V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AC Modified
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
INPUT DIODE, 40A, 1.6KV, TO-247AC; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:40A; Diode Configuration:Single
Rectifiers 40A 1.6KV STD TO247AC
DIODE GP 1.6KV 40A TO247AC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 280-VS-40EPS16PBF | VS-40EPS16PBF-ND | 1005432-VS-40EPS16PBF | 30K6044 | VS-40EPS16PBF | VS-40EPS16PBF |
| Product Name | 1.6KV 40A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - VS-40EPS16PBF | Input Diode, 40A, 1.6Kv, To-247Ac; Repetitive Peak Reverse Voltage Vishay | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tube | TO-247AC | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| Diode Type | Standard | |||||
| VF | 1.14 volts | 0.3700 volts | 1.14 volts |