Vishay Precision Group Schottky 30V Diode and Rectifier VS-52CPQ030-N3

Description
DIODE ARRAY SCHOTTKY 30V TO247AC Product overview: VS-52CPQ030-N3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-52CPQ030-N3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY SCHOTTKY 30V TO247AC Product overview: VS-52CPQ030-N3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-52CPQ030-N3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 30V Diode and Rectifier - 2085-VS-52CPQ030-N3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V Diode and Rectifier
2085-VS-52CPQ030-N3
Schottky 30V Diode and Rectifier 2085-VS-52CPQ030-N3
DIODE ARRAY SCHOTTKY 30V TO247AC Product overview: VS-52CPQ030-N3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-52CPQ030-N3 can be used for catalog matching and distributor lookup.

DIODE ARRAY SCHOTTKY 30V TO247AC Product overview: VS-52CPQ030-N3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-52CPQ030-N3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - VS-52CPQ030-N3-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
VS-52CPQ030-N3-ND
Diode Arrays VS-52CPQ030-N3-ND
Diode Array 1 Pair Common Cathode Schottky 30V 25A Through Hole TO-247-3

Diode Array 1 Pair Common Cathode Schottky 30V 25A Through Hole TO-247-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - VS-52CPQ030-N3 - 120980-VS-52CPQ030-N3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-52CPQ030-N3
120980-VS-52CPQ030-N3
Diodes, Rectifiers - Arrays - VS-52CPQ030-N3 120980-VS-52CPQ030-N3
Manufacturer: Vishay Win Source Part Number: 120980-VS-52CPQ030-N 3 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Voltage - Forward (Vf) (Max) @ If: 550mV @ 50A Current - Reverse Leakage @ Vr: 1.9mA @ 30V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 25A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247AC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 500

Manufacturer: Vishay
Win Source Part Number: 120980-VS-52CPQ030-N3
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 550mV @ 50A
Current - Reverse Leakage @ Vr: 1.9mA @ 30V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 25A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 500

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VS-52CPQ030-N3
Schottky Diodes & Rectifiers VS-52CPQ030-N3
Schottky Diodes & Rectifiers Schottky - TO-247-e3

Schottky Diodes & Rectifiers Schottky - TO-247-e3

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - VS-52CPQ030-N3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-52CPQ030-N3
Discrete Semiconductor Products - Diodes - Rectifiers VS-52CPQ030-N3
DIODE ARR SCHOTT 30V 25A TO247AC

DIODE ARR SCHOTT 30V 25A TO247AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Schottky Diodes Rectifiers
Product Number 2085-VS-52CPQ030-N3 VS-52CPQ030-N3-ND 120980-VS-52CPQ030-N3 VS-52CPQ030-N3 VS-52CPQ030-N3
Product Name Schottky 30V Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - VS-52CPQ030-N3 Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Rail/Tube TO-247; TO-247-3 TO-247; TO-247AC
RoHS Compliant RoHS
IO 25 amps
Arrangement Common Catode
Tj 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data