DIODE RECTIFIER DIODE, Rectifier Diode Product overview: VS-40CPQ100-N3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-40CPQ100-N3 can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 100V 40A Through Hole TO-247-3
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 763549-VS-40CPQ100-N
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-247-3
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 1.25mA @ 100V
Operating Temperature - Junction: 175°C (Maximum)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 40A
Family Name: VS-40CPQ100-N3
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-247AC
Voltage - Forward (Vf) (Maximum) @ If: 910mV @ 40A
Voltage - DC Reverse (Vr) (Maximum): 100V
Alternative Parts (Cross-Reference): FST40100; STPS80H100CYMBR40100
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 25
Schottky barrier diode,40CPQ100 40A 100V
Schottky barrier diode,40CPQ100 40A 100V
Schottky barrier diode,40CPQ100 40A 100V
DIODE ARRAY SCHOTTKY 100V TO247
Schottky Diodes & Rectifiers Schottky - TO-247-e3
DIODE ARR SCHOT 100V 40A TO247AC
SCHOTTKY RECTIFIER, DUAL ANODE COMMON CATHODE, 40 AMP FORWARD CURRENT, 100 V (VRRM), 610 MV FORWARD VOLTAGE, 2.95 KA (IFSM), 15MA REVERSE CURRENT. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays | Diode Arrays | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | 280-VS-40CPQ100-N3 | VS-40CPQ100-N3-ND | 763549-VS-40CPQ100-N3 | 5410991 | 5410991P | VS-40CPQ100-N3 | VS-40CPQ100-N3 | VS-40CPQ100-N3 | 110321367 |
| Product Name | Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - VS-40CPQ100-N3 | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Bridge Rectifier |
| Package | Rail/Tube | TO-247; TO-247-3 | TO-247; To-247ac | TO-247; TO-247 | TO-247; TO-247-3 | TO-247AC | TO-247 | ||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||
| IO | 40 amps | ||||||||
| Arrangement | Common Catode | Common Catode | Common Catode | ||||||
| Tj | 175 C (347 F) | 175 C (347 F) |