Vishay Precision Group Single Diodes VS-30WQ10FNPBF

Description
Diode Schottky 100V 3.5A Surface Mount D-PAK (TO-252AA)
Request a Quote Datasheet
Description
Diode Schottky 100V 3.5A Surface Mount D-PAK (TO-252AA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VS-30WQ10FNPBFGI-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VS-30WQ10FNPBFGI-ND
Single Diodes VS-30WQ10FNPBFGI-ND
Diode Schottky 100V 3.5A Surface Mount D-PAK (TO-252AA)

Diode Schottky 100V 3.5A Surface Mount D-PAK (TO-252AA)

Buy Now Datasheet
Diodes, Rectifiers - Single - VS-30WQ10FNPBF - 1004928-VS-30WQ10FNPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-30WQ10FNPBF
1004928-VS-30WQ10FNPBF
Diodes, Rectifiers - Single - VS-30WQ10FNPBF 1004928-VS-30WQ10FNPBF
Manufacturer: Vishay Win Source Part Number: 1004928-VS-30WQ10FNP BF Packaging: Tube/Rail Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 3.5A Voltage - Forward (Vf) (Max) @ If: 810mV @ 3A Current - Reverse Leakage @ Vr: 1mA @ 100V Capacitance @ Vr, F: 92pF @ 5V, 1MHz Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: D-PAK (TO-252AA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 75

Manufacturer: Vishay
Win Source Part Number: 1004928-VS-30WQ10FNPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 3.5A
Voltage - Forward (Vf) (Max) @ If: 810mV @ 3A
Current - Reverse Leakage @ Vr: 1mA @ 100V
Capacitance @ Vr, F: 92pF @ 5V, 1MHz
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: D-PAK (TO-252AA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 75

Buy Now Datasheet
Schottky 100V 3.5A DPAK Diode and Rectifier - 280-VS-30WQ10FNPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100V 3.5A DPAK Diode and Rectifier
280-VS-30WQ10FNPBF
Schottky 100V 3.5A DPAK Diode and Rectifier 280-VS-30WQ10FNPBF
DIODE SCHOTTKY 100V 3.5A DPAK Product overview: VS-30WQ10FNPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 3.5A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 3.5A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-30WQ10FNPBF can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 100V 3.5A DPAK Product overview: VS-30WQ10FNPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 3.5A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 3.5A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-30WQ10FNPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-30WQ10FNPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-30WQ10FNPBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-30WQ10FNPBF
DIODE SCHOTTKY 100V 3.5A DPAK

DIODE SCHOTTKY 100V 3.5A DPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Rectifiers
Product Number VS-30WQ10FNPBFGI-ND 1004928-VS-30WQ10FNPBF 280-VS-30WQ10FNPBF VS-30WQ10FNPBF
Product Name Single Diodes Diodes, Rectifiers - Single - VS-30WQ10FNPBF Schottky 100V 3.5A DPAK Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data