Vishay Intertechnology, Inc. Single Diodes VS-3EJH02HM3/6A

Description
Diode Standard 200V 3A Surface Mount DO-221AC (SlimSMA)
Request a Quote Datasheet
Description
Diode Standard 200V 3A Surface Mount DO-221AC (SlimSMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VS-3EJH02HM3/6AGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 3A Surface Mount DO-221AC (SlimSMA)

Diode Standard 200V 3A Surface Mount DO-221AC (SlimSMA)

Buy Now Datasheet
Single Diodes - VS-3EJH02HM3/6AGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 3A Surface Mount DO-221AC (SlimSMA)

Diode Standard 200V 3A Surface Mount DO-221AC (SlimSMA)

Buy Now Datasheet
Single Diodes - VS-3EJH02HM3/6AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 3A Surface Mount DO-221AC (SlimSMA)

Diode Standard 200V 3A Surface Mount DO-221AC (SlimSMA)

Buy Now Datasheet
Diodes, Rectifiers - Single - VS-3EJH02HM3/6A - 902910-VS-3EJH02HM3/6A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-3EJH02HM3/6A
902910-VS-3EJH02HM3/6A
Diodes, Rectifiers - Single - VS-3EJH02HM3/6A 902910-VS-3EJH02HM3/6A
Manufacturer: Vishay Win Source Part Number: 902910-VS-3EJH02HM3/ 6A Series: Automotive, AEC-Q101, FRED Pt® Features: Diode Standard 200 V 3A Surface Mount DO-221AC (SlimSMA) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-221AC, SMA Flat Leads Package: Reel - TR Mounting: Surface Mount Family Name: 3EJH02 Categories: Discrete Semiconductor Products Case / Package: DO-221AC (SlimSMA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: VS-3EJH02HM3/6AGICT, VS-3EJH02HM3/6AGIDKR , VS-3EJH02HM3/6A-ND, VS-3EJH02HM3/6AGITR

Manufacturer: Vishay
Win Source Part Number: 902910-VS-3EJH02HM3/6A
Series: Automotive, AEC-Q101, FRED Pt®
Features: Diode Standard 200 V 3A Surface Mount DO-221AC (SlimSMA)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-221AC, SMA Flat Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: 3EJH02
Categories: Discrete Semiconductor Products
Case / Package: DO-221AC (SlimSMA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 3500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: VS-3EJH02HM3/6AGICT, VS-3EJH02HM3/6AGIDKR, VS-3EJH02HM3/6A-ND, VS-3EJH02HM3/6AGITR

Buy Now Datasheet
3A 200V Diode and Rectifier - 280-VS-3EJH02HM3/6A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3A 200V Diode and Rectifier
280-VS-3EJH02HM3/6A
3A 200V Diode and Rectifier 280-VS-3EJH02HM3/6A
Rectifier Diode, 1 Phase, 1 Element, 3A, 200V V(RRM), Silicon, DO-221AC, SMA, 2 PIN Product overview: VS-3EJH02HM3/6A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-3EJH02HM3/6A can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Phase, 1 Element, 3A, 200V V(RRM), Silicon, DO-221AC, SMA, 2 PIN Product overview: VS-3EJH02HM3/6A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-3EJH02HM3/6A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-3EJH02HM3/6A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-3EJH02HM3/6A
Discrete Semiconductor Products - Diodes - Rectifiers VS-3EJH02HM3/6A
DIODE GEN PURP 200V 3A DO221AC

DIODE GEN PURP 200V 3A DO221AC

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers Hyperfst 3A 200V Fred Pt Rfr AEC-Q101

Rectifiers Hyperfst 3A 200V Fred Pt Rfr AEC-Q101

Buy Now Datasheet
Single Diodes - VS-3EJH02HM3/6A - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
VS-3EJH02HM3/6A
Single Diodes VS-3EJH02HM3/6A
DIODE GEN PURP 200V 3A DO221AC

DIODE GEN PURP 200V 3A DO221AC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers General Purpose Diodes
Product Number VS-3EJH02HM3/6AGICT-ND 902910-VS-3EJH02HM3/6A 280-VS-3EJH02HM3/6A VS-3EJH02HM3/6A VS-3EJH02HM3/6A VS-3EJH02HM3/6A
Product Name Single Diodes Diodes, Rectifiers - Single - VS-3EJH02HM3/6A 3A 200V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers Single Diodes
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F)
Diode Type Diode Standard 200 V 3A Surface Mount DO-221AC (SlimSMA)
RoHS Compliant RoHS
Package SMA DO-221AC-2 SMA; DO-221AC, SMA Flat Leads
Unlock Full Specs
to access all available technical data