Vishay Precision Group Single Diodes VS-5EWX06FNTR-M3

Description
Diode Standard 600V 5A Surface Mount D-PAK (TO-252AA)
Request a Quote Datasheet
Description
Diode Standard 600V 5A Surface Mount D-PAK (TO-252AA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VS-5EWX06FNTR-M3TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 5A Surface Mount D-PAK (TO-252AA)

Diode Standard 600V 5A Surface Mount D-PAK (TO-252AA)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-5EWX06FNTR-M3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-5EWX06FNTR-M3
Discrete Semiconductor Products - Diodes - Rectifiers VS-5EWX06FNTR-M3
DIODE GEN PURP 600V 5A DPAK

DIODE GEN PURP 600V 5A DPAK

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers Hyperfast 5A 600V 14ns

Rectifiers Hyperfast 5A 600V 14ns

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Rectifiers
Product Number VS-5EWX06FNTR-M3TR-ND VS-5EWX06FNTR-M3 VS-5EWX06FNTR-M3
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Tj -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type LLD - Model: TS985C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 20 amps
VRRM 300 volts
View Details
General-purpose Schottky diode - BAT32ALS-QYL - Nexperia B.V.
Specs
Package SOD882BD SOD882BD
RoHS Compliant RoHS
IFSM 3 amps
View Details
3 suppliers
B48-2 and B48-2T Series B485B-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky Diodes & Rectifiers - 1220864 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOT523; Sot-523 (sc-89)
RoHS Compliant RoHS
View Details