Manufacturer: Vishay
Win Source Part Number: 213893-VS-60CPH03PBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 30A
Current - Reverse Leakage @ Vr: 60μA @ 300V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AC
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Alternative Parts (Cross-Reference): STTH6003CW; VS-60CPH03-N3; VS-80CPH03-F3;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
DIODE ARRAY GP 300V 30A TO247AC Product overview: VS-60CPH03PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-60CPH03PBF can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Standard 300V 30A Through Hole TO-247-3
DIODE ARRAY GP 300V 30A TO247AC
Rectifiers 2x30 Amp 600 Volt 55ns
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 213893-VS-60CPH03PBF | 286-VS-60CPH03PBF | VS-60CPH03PBF-ND | VS-60CPH03PBF | VS-60CPH03PBF |
| Product Name | Diodes, Rectifiers - Arrays - VS-60CPH03PBF | 300V 30A Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Diode Type | Standard | ||||
| Life Cycle Stage | Active | Removed | |||
| VF | 1.25 volts | 1.25 volts | |||
| VR | 300 volts | ||||
| IR | 0.0600 mA |