Vishay Intertechnology, Inc. Diodes, Rectifiers - Arrays - VS-6CWQ06FNTRHM3 VS-6CWQ06FNTRHM3

Description
Manufacturer: Vishay Win Source Part Number: 856982-VS-6CWQ06FNTR HM3 Series: Automotive, AEC-Q101 Features: Diode Array 60 V Package: Reel - TR Family Name: 6CWQ06 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 856982-VS-6CWQ06FNTR HM3 Series: Automotive, AEC-Q101 Features: Diode Array 60 V Package: Reel - TR Family Name: 6CWQ06 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - VS-6CWQ06FNTRHM3 - 856982-VS-6CWQ06FNTRHM3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-6CWQ06FNTRHM3
856982-VS-6CWQ06FNTRHM3
Diodes, Rectifiers - Arrays - VS-6CWQ06FNTRHM3 856982-VS-6CWQ06FNTRHM3
Manufacturer: Vishay Win Source Part Number: 856982-VS-6CWQ06FNTR HM3 Series: Automotive, AEC-Q101 Features: Diode Array 60 V Package: Reel - TR Family Name: 6CWQ06 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 856982-VS-6CWQ06FNTRHM3
Series: Automotive, AEC-Q101
Features: Diode Array 60 V
Package: Reel - TR
Family Name: 6CWQ06
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Schottky 60V DPAK Diode and Rectifier - 280-VS-6CWQ06FNTRHM3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V DPAK Diode and Rectifier
280-VS-6CWQ06FNTRHM3
Schottky 60V DPAK Diode and Rectifier 280-VS-6CWQ06FNTRHM3
DIODE ARRAY SCHOTTKY 60V DPAK Product overview: VS-6CWQ06FNTRHM3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-6CWQ06FNTRHM3 can be used for catalog matching and distributor lookup.

DIODE ARRAY SCHOTTKY 60V DPAK Product overview: VS-6CWQ06FNTRHM3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-6CWQ06FNTRHM3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - VS-6CWQ06FNTRHM3-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 60V 3.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Schottky 60V 3.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VS-6CWQ06FNTRHM3
Schottky Diodes & Rectifiers VS-6CWQ06FNTRHM3
Schottky Diodes & Rectifiers Schottky - D-PAK-e3

Schottky Diodes & Rectifiers Schottky - D-PAK-e3

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - VS-6CWQ06FNTRHM3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-6CWQ06FNTRHM3
Discrete Semiconductor Products - Diodes - Rectifiers VS-6CWQ06FNTRHM3
DIODE ARR SCHOTT 60V 3.5A DPAK

DIODE ARR SCHOTT 60V 3.5A DPAK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Schottky Diodes Rectifiers
Product Number 856982-VS-6CWQ06FNTRHM3 280-VS-6CWQ06FNTRHM3 VS-6CWQ06FNTRHM3-ND VS-6CWQ06FNTRHM3 VS-6CWQ06FNTRHM3
Product Name Diodes, Rectifiers - Arrays - VS-6CWQ06FNTRHM3 Schottky 60V DPAK Diode and Rectifier Diode Arrays Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Schottky; Diode Array 60 V
Package TO-252-3 DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63
RoHS Compliant RoHS
IO 3.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Schottky barrier diode - BAT54XY,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363-3 SOT363-3
RoHS Compliant RoHS
View Details
10 suppliers
MPPC (SiPMs) / MPPC arrays - S13360-1375CS-01 - Hamamatsu Photonics Europe
Specs
CT 60 pF
Package Ceramic
View Details
Diodes, Rectifiers - Arrays - BAS40-05WH6327 - 912821-BAS40-05WH6327 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: YA868C08R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7600 volts
View Details