Vishay Precision Group Diode Arrays VS-42CTQ030STRLPBF

Description
Diode Array 1 Pair Common Cathode Schottky 30V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 30V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - VS-42CTQ030STRLPBFGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 30V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 30V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diodes, Rectifiers - Arrays - VS-42CTQ030STRLPBF - 006218-VS-42CTQ030STRLPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-42CTQ030STRLPBF
006218-VS-42CTQ030STRLPBF
Diodes, Rectifiers - Arrays - VS-42CTQ030STRLPBF 006218-VS-42CTQ030STRLPBF
Manufacturer: Vishay Win Source Part Number: 006218-VS-42CTQ030ST RLPBF Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Voltage - Forward (Vf) (Max) @ If: 480mV @ 20A Current - Reverse Leakage @ Vr: 3mA @ 30V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 006218-VS-42CTQ030STRLPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 480mV @ 20A
Current - Reverse Leakage @ Vr: 3mA @ 30V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
30V 20A Diode and Rectifier - 286-VS-42CTQ030STRLPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 20A Diode and Rectifier
286-VS-42CTQ030STRLPBF
30V 20A Diode and Rectifier 286-VS-42CTQ030STRLPBF
DIODE ARR SCHOTT 30V 20A TO263AB Product overview: VS-42CTQ030STRLPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-42CTQ030STRLP BF can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 30V 20A TO263AB Product overview: VS-42CTQ030STRLPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-42CTQ030STRLPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-42CTQ030STRLPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-42CTQ030STRLPBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-42CTQ030STRLPBF
DIODE ARR SCHOTT 30V 20A TO263AB

DIODE ARR SCHOTT 30V 20A TO263AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number VS-42CTQ030STRLPBFGITR-ND 006218-VS-42CTQ030STRLPBF 286-VS-42CTQ030STRLPBF VS-42CTQ030STRLPBF
Product Name Diode Arrays Diodes, Rectifiers - Arrays - VS-42CTQ030STRLPBF 30V 20A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Package TO-263-3, D2PAK (2 Leads + Tab), TO-263AB D2PAK; D2PAK Tape & Reel (TR) D2PAK
Diode Type Schottky; Schottky
Life Cycle Stage Active Removed
Unlock Full Specs
to access all available technical data