DIODE RECTIFIER DIODE, Rectifier Diode Product overview: VS-60EPF10-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-60EPF10-M3 can be used for catalog matching and distributor lookup.
Diode Standard 1000V 60A Through Hole TO-247AC Modified
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 764407-VS-60EPF10-M3
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-247-2
Diode Type: Standard
Current - Average Rectified (Io): 60A
Reverse Recovery Time (trr): 480ns
Current - Reverse Leakage @ Vr: 100μA @ 1000V
Operating Temperature - Junction: -40°C ~ 150°C
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-247AC Modified
Voltage - Forward (Vf) (Maximum) @ If: 1.4V @ 60A
Voltage - DC Reverse (Vr) (Maximum): 1000V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Rectifiers New Input Diodes - TO-247-e3
DIODE GP 1KV 60A TO247AC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 2085-VS-60EPF10-M3 | VS-60EPF10-M3GI-ND | 764407-VS-60EPF10-M3 | VS-60EPF10-M3 | VS-60EPF10-M3 |
| Product Name | Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - VS-60EPF10-M3 | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | TO-247-2 | TO-247AC | |||
| RoHS Compliant | RoHS | ||||
| IO | 60 amps | ||||
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| Diode Type | Standard |