Vishay Intertechnology, Inc. Diode Arrays VS-40CPQ035-N3

Description
Diode Array 1 Pair Common Cathode Schottky 35V 40A Through Hole TO-247-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 35V 40A Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - VS-40CPQ035-N3GI-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 35V 40A Through Hole TO-247-3

Diode Array 1 Pair Common Cathode Schottky 35V 40A Through Hole TO-247-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - VS-40CPQ035-N3 - 118649-VS-40CPQ035-N3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-40CPQ035-N3
118649-VS-40CPQ035-N3
Diodes, Rectifiers - Arrays - VS-40CPQ035-N3 118649-VS-40CPQ035-N3
Manufacturer: Vishay Win Source Part Number: 118649-VS-40CPQ035-N 3 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 35V Voltage - Forward (Vf) (Max) @ If: 590mV @ 40A Current - Reverse Leakage @ Vr: 4mA @ 35V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 40A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247AC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 25

Manufacturer: Vishay
Win Source Part Number: 118649-VS-40CPQ035-N3
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 35V
Voltage - Forward (Vf) (Max) @ If: 590mV @ 40A
Current - Reverse Leakage @ Vr: 4mA @ 35V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 40A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 25

Buy Now Datasheet
Schottky 35V Diode and Rectifier - 280-VS-40CPQ035-N3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 35V Diode and Rectifier
280-VS-40CPQ035-N3
Schottky 35V Diode and Rectifier 280-VS-40CPQ035-N3
DIODE ARRAY SCHOTTKY 35V TO247AC Product overview: VS-40CPQ035-N3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-40CPQ035-N3 can be used for catalog matching and distributor lookup.

DIODE ARRAY SCHOTTKY 35V TO247AC Product overview: VS-40CPQ035-N3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-40CPQ035-N3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VS-40CPQ035-N3
Schottky Diodes & Rectifiers VS-40CPQ035-N3
Schottky Diodes & Rectifiers Schottky - TO-247-e3

Schottky Diodes & Rectifiers Schottky - TO-247-e3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-40CPQ035-N3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-40CPQ035-N3
Discrete Semiconductor Products - Diodes - Rectifiers VS-40CPQ035-N3
DIODE ARR SCHOTT 35V 40A TO247AC

DIODE ARR SCHOTT 35V 40A TO247AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Schottky Diodes Rectifiers
Product Number VS-40CPQ035-N3GI-ND 118649-VS-40CPQ035-N3 280-VS-40CPQ035-N3 VS-40CPQ035-N3 VS-40CPQ035-N3
Product Name Diode Arrays Diodes, Rectifiers - Arrays - VS-40CPQ035-N3 Schottky 35V Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package TO-247; TO-247-3 TO-247; TO-247AC Rail/Tube TO-252AA-3 TO-247
Diode Type Schottky; Schottky
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S13361-3050NE-08 - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - FFSH20120ADN-F155 - 871743-FFSH20120ADN-F155 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1.2 V 10A (DC) Through Hole TO-247-3
Package TO-247; TO-247
View Details
Rectifier Diodes, Type SBD - Model: PA868C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details
TVS Diodes - 7704844 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
Package Sot-26
View Details