Vishay Precision Group Through-Hole 35A 600V Diode and Rectifier VS-36MT60

Description
35A 600V Bridge Rectifier Diode, Through Hole Product overview: VS-36MT60 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 35A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 35A, 600V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-VS-36MT60 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
35A 600V Bridge Rectifier Diode, Through Hole Product overview: VS-36MT60 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 35A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 35A, 600V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-VS-36MT60 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 35A 600V Diode and Rectifier - 299-VS-36MT60 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 35A 600V Diode and Rectifier
299-VS-36MT60
Through-Hole 35A 600V Diode and Rectifier 299-VS-36MT60
35A 600V Bridge Rectifier Diode, Through Hole Product overview: VS-36MT60 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 35A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 35A, 600V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-VS-36MT60 can be used for catalog matching and distributor lookup.

35A 600V Bridge Rectifier Diode, Through Hole Product overview: VS-36MT60 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 35A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 35A, 600V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-VS-36MT60 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - 36MT60-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
36MT60-ND
Bridge Rectifiers 36MT60-ND
Bridge Rectifier Three Phase Standard 600V QC Terminal D-63

Bridge Rectifier Three Phase Standard 600V QC Terminal D-63

Buy Now Datasheet
Bridge Rectifiers - 3953244 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
3953244
Bridge Rectifiers 3953244
Bridge rectifier,36MT60 35A 600V

Bridge rectifier,36MT60 35A 600V

Supplier's Site
Sheung Wan, Hong Kong
Bridge Rectifiers
VS-36MT60
Bridge Rectifiers VS-36MT60
Bridge Rectifiers 600 Volt 35 Amp

Bridge Rectifiers 600 Volt 35 Amp

Buy Now Datasheet
Bridge Rectifier - 111583048 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
111583048
Bridge Rectifier 111583048
BRIDGE RECTIFIER DIODE, 3 PHASE, 35A, 600V V(RRM), SILICON, POWER MODULE-5. FREE 2 YEAR RADWELL WARRANTY

BRIDGE RECTIFIER DIODE, 3 PHASE, 35A, 600V V(RRM), SILICON, POWER MODULE-5. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - VS-36MT60 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
VS-36MT60
Discrete Semiconductor Products - Diodes - Bridge Rectifiers VS-36MT60
BRIDGE RECT 3PHASE 600V 35A D-63

BRIDGE RECT 3PHASE 600V 35A D-63

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Rectifiers Rectifiers Rectifiers Rectifiers
Product Number 299-VS-36MT60 36MT60-ND 3953244 VS-36MT60 111583048 VS-36MT60
Product Name Through-Hole 35A 600V Diode and Rectifier Bridge Rectifiers Bridge Rectifiers Bridge Rectifiers Bridge Rectifier Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Package Bulk 5-Square, D-63 D 63 D-63
RoHS Compliant RoHS RoHS
IO 35 amps
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 1697452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package Kbp
RoHS Compliant RoHS
View Details
High-speed switching diode - BAS16GWJ - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
7 suppliers
High Voltage Power Rectifiers - HRSCKV66K12 - Micross Components, Inc.
Specs
IFSM 14 amps
IF 1200 mA
trr 2500 ns
View Details