Diode Array 1 Pair Common Cathode Schottky 30V 30A Through Hole TO-220-3
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 30V V(RRM), SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
DIODE ARR SCHOTT 30V 30A TO220-3
SCHOTTKY RECTIFIER, DUAL, 30V, TO-220AB; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):30A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:580mV; RoHS Compliant: Yes
Schottky Diodes & Rectifiers 30V 2 x 15A IF C.A. TO-220AB
| DigiKey | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | General Purpose Diodes | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | VS-32CTQ030-M3-ND | 111563943 | VS-32CTQ030-M3 | 68AC5614 | VS-32CTQ030-M3 |
| Product Name | Diode Arrays | Diode | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, Dual, 30V, To-220Ab; Repetitive Reverse Voltage Vrrm Max Vishay | Schottky Diodes & Rectifiers |
| Arrangement | Common Catode | ||||
| Tj | -55 to 150 C (-67 to 302 F) | ||||
| Package | TO-220; TO-220-3 | TO-220 | TO-220AB | TO-220AB-3 | |
| Life Cycle Stage | Active |