Vishay Precision Group 150V 20A TO220 Diode and Rectifier VS-40CTQ150PBF

Description
DIODE ARR SCHOT 150V 20A TO220-3 Product overview: VS-40CTQ150PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 20A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 20A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-40CTQ150PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOT 150V 20A TO220-3 Product overview: VS-40CTQ150PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 20A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 20A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-40CTQ150PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150V 20A TO220 Diode and Rectifier
286-VS-40CTQ150PBF
150V 20A TO220 Diode and Rectifier 286-VS-40CTQ150PBF
DIODE ARR SCHOT 150V 20A TO220-3 Product overview: VS-40CTQ150PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 20A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 20A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-40CTQ150PBF can be used for catalog matching and distributor lookup.

DIODE ARR SCHOT 150V 20A TO220-3 Product overview: VS-40CTQ150PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 20A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 20A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-40CTQ150PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 40CTQ150PBF-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
40CTQ150PBF-ND
Diode Arrays 40CTQ150PBF-ND
Diode Array 1 Pair Common Cathode Schottky 150V 20A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 150V 20A Through Hole TO-220-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - VS-40CTQ150PBF - 763550-VS-40CTQ150PBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-40CTQ150PBF
763550-VS-40CTQ150PBF
Diodes, Rectifiers - Arrays - VS-40CTQ150PBF 763550-VS-40CTQ150PBF
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 763550-VS-40CTQ150PB F Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-3 Diode Type: Schottky Current - Reverse Leakage @ Vr: 50μA @ 150V Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Family Name: VS-40CTQ150 Categories: Discrete Semiconductor Products Manufacturer Package: TO-220AB Voltage - Forward (Vf) (Maximum) @ If: 930mV @ 20A Voltage - DC Reverse (Vr) (Maximum): 150V Alternative Parts (Cross-Reference): STPS30120CTN; MBR30150CTMBR30150CT C0G; ; ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 763550-VS-40CTQ150PBF
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 50μA @ 150V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Family Name: VS-40CTQ150
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AB
Voltage - Forward (Vf) (Maximum) @ If: 930mV @ 20A
Voltage - DC Reverse (Vr) (Maximum): 150V
Alternative Parts (Cross-Reference): STPS30120CTN; MBR30150CTMBR30150CT C0G; ;
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-40CTQ150PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-40CTQ150PBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-40CTQ150PBF
DIODE ARR SCHOT 150V 20A TO220-3

DIODE ARR SCHOT 150V 20A TO220-3

Supplier's Site
Schottky Rectifier Common Cathode 40A To-220Ab; Repetitive Peak Reverse Voltage Vishay - 63J8071 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier Common Cathode 40A To-220Ab; Repetitive Peak Reverse Voltage Vishay
63J8071
Schottky Rectifier Common Cathode 40A To-220Ab; Repetitive Peak Reverse Voltage Vishay 63J8071
SCHOTTKY RECTIFIER COMMON CATHODE 40A TO-220AB; Repetitive Peak Reverse Voltage:150V; Average Forward Current:40A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage Max:1.16V RoHS Compliant: Yes

SCHOTTKY RECTIFIER COMMON CATHODE 40A TO-220AB; Repetitive Peak Reverse Voltage:150V; Average Forward Current:40A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage Max:1.16V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number 286-VS-40CTQ150PBF 40CTQ150PBF-ND 763550-VS-40CTQ150PBF VS-40CTQ150PBF 63J8071
Product Name 150V 20A TO220 Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - VS-40CTQ150PBF Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rectifier Common Cathode 40A To-220Ab; Repetitive Peak Reverse Voltage Vishay
Package Tube TO-220; TO-220-3 TO-220 TO-220AB
RoHS Compliant RoHS RoHS
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Arrangement Common Catode
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data