Vishay Intertechnology, Inc. Single Diodes VS-31DQ06

Description
Diode Schottky 60V 3.3A Through Hole C-16
Request a Quote Datasheet
Description
Diode Schottky 60V 3.3A Through Hole C-16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 31DQ06-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
31DQ06-ND
Single Diodes 31DQ06-ND
Diode Schottky 60V 3.3A Through Hole C-16

Diode Schottky 60V 3.3A Through Hole C-16

Buy Now Datasheet
Schottky 60V 3.3A Diode and Rectifier - 280-VS-31DQ06 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 3.3A Diode and Rectifier
280-VS-31DQ06
Schottky 60V 3.3A Diode and Rectifier 280-VS-31DQ06
DIODE SCHOTTKY 60V 3.3A C16 Product overview: VS-31DQ06 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 3.3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3.3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-31DQ06 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 3.3A C16 Product overview: VS-31DQ06 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 3.3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3.3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-31DQ06 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - VS-31DQ06 - 141070-VS-31DQ06 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-31DQ06
141070-VS-31DQ06
Diodes, Rectifiers - Single - VS-31DQ06 141070-VS-31DQ06
Manufacturer: Vishay Win Source Part Number: 141070-VS-31DQ06 Packaging: Bulk Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 3.3A Voltage - Forward (Vf) (Max) @ If: 620mV @ 3A Current - Reverse Leakage @ Vr: 2mA @ 60V Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: C-16 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 141070-VS-31DQ06
Packaging: Bulk
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 3.3A
Voltage - Forward (Vf) (Max) @ If: 620mV @ 3A
Current - Reverse Leakage @ Vr: 2mA @ 60V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: C-16
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-31DQ06 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-31DQ06
Discrete Semiconductor Products - Diodes - Rectifiers VS-31DQ06
DIODE SCHOTTKY 60V 3.3A C16

DIODE SCHOTTKY 60V 3.3A C16

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 31DQ06-ND 280-VS-31DQ06 141070-VS-31DQ06 VS-31DQ06
Product Name Single Diodes Schottky 60V 3.3A Diode and Rectifier Diodes, Rectifiers - Single - VS-31DQ06 Discrete Semiconductor Products - Diodes - Rectifiers
Tj -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data