Vishay Intertechnology, Inc. Single Diodes VS-50WQ04FNHM3

Description
Diode Schottky 40V 5.5A Surface Mount D-PAK (TO-252AA)
Request a Quote Datasheet
Description
Diode Schottky 40V 5.5A Surface Mount D-PAK (TO-252AA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VS-50WQ04FNHM3GI-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VS-50WQ04FNHM3GI-ND
Single Diodes VS-50WQ04FNHM3GI-ND
Diode Schottky 40V 5.5A Surface Mount D-PAK (TO-252AA)

Diode Schottky 40V 5.5A Surface Mount D-PAK (TO-252AA)

Buy Now Datasheet
Diodes, Rectifiers - Single - VS-50WQ04FNHM3 - 138081-VS-50WQ04FNHM3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-50WQ04FNHM3
138081-VS-50WQ04FNHM3
Diodes, Rectifiers - Single - VS-50WQ04FNHM3 138081-VS-50WQ04FNHM3
Manufacturer: Vishay Win Source Part Number: 138081-VS-50WQ04FNHM 3 Packaging: Tube/Rail Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 5.5A Voltage - Forward (Vf) (Max) @ If: 510mV @ 5A Current - Reverse Leakage @ Vr: 3mA @ 40V Capacitance @ Vr, F: 405pF @ 5V, 1MHz Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: D-PAK (TO-252AA) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): VS-50WQ04FNPBF; VS-50WQ04FNTRHM3; VS-50WQ04FNTRLHM3; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 138081-VS-50WQ04FNHM3
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 5.5A
Voltage - Forward (Vf) (Max) @ If: 510mV @ 5A
Current - Reverse Leakage @ Vr: 3mA @ 40V
Capacitance @ Vr, F: 405pF @ 5V, 1MHz
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D-PAK (TO-252AA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): VS-50WQ04FNPBF; VS-50WQ04FNTRHM3; VS-50WQ04FNTRLHM3;
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Schottky 40V DPAK Diode and Rectifier - 280-VS-50WQ04FNHM3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V DPAK Diode and Rectifier
280-VS-50WQ04FNHM3
Schottky 40V DPAK Diode and Rectifier 280-VS-50WQ04FNHM3
Rectifier Diode, Schottky, 1 Phase, 1 Element, 40V V(RRM), Silicon, TO-252AA, DPAK-3/2 Product overview: VS-50WQ04FNHM3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-50WQ04FNHM3 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 40V V(RRM), Silicon, TO-252AA, DPAK-3/2 Product overview: VS-50WQ04FNHM3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-50WQ04FNHM3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-50WQ04FNHM3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-50WQ04FNHM3
Discrete Semiconductor Products - Diodes - Rectifiers VS-50WQ04FNHM3
DIODE SCHOTTKY 40V 5.5A DPAK

DIODE SCHOTTKY 40V 5.5A DPAK

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VS-50WQ04FNHM3
Schottky Diodes & Rectifiers VS-50WQ04FNHM3
Schottky Diodes & Rectifiers Schottky - D-PAK-e3

Schottky Diodes & Rectifiers Schottky - D-PAK-e3

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes
Product Number VS-50WQ04FNHM3GI-ND 138081-VS-50WQ04FNHM3 280-VS-50WQ04FNHM3 VS-50WQ04FNHM3 VS-50WQ04FNHM3
Product Name Single Diodes Diodes, Rectifiers - Single - VS-50WQ04FNHM3 Schottky 40V DPAK Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Life Cycle Stage Active Active
Package D-PAK (TO-252AA) Rail/Tube DPAK TO-252AA-3
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220858 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-123; Sod-123
RoHS Compliant RoHS
View Details
High Voltage Power Rectifiers - HRS2HVHRS2.5F - Micross Components, Inc.
Specs
IFSM 150 amps
IF 7200 mA
trr 300 ns
View Details
High-speed switching diode - BAS16,215 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
7 suppliers
Bridge Rectifiers - CC1969-ND - DigiKey
Sensata Technologies
Specs
Rectifier Configuration / Technology Bridge
Package B48 Module
RoHS Compliant RoHS
View Details
2 suppliers