Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1279825-VS-60CPQ150-
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-247-3
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 100μA @ 150V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Family Name: VS-60CPQ150
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.vishay.com
Manufacturer Package: TO-247AC
Voltage - Forward (Vf) (Maximum) @ If: 830mV @ 30A
Voltage - DC Reverse (Vr) (Maximum): 150V
Alternative Parts (Cross-Reference): FST50150; DSSK50-015ASN; FST65180;
Introduction Date: March 27, 2007
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 25
Diode Array 1 Pair Common Cathode Schottky 150V 30A Through Hole TO-247-3
DIODE RECTIFIER DIODE, Rectifier Diode Product overview: VS-60CPQ150-N3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-60CPQ150-N3 can be used for catalog matching and distributor lookup.
Vishay VS-60CPQ150-N3 Diode
Vishay VS-60CPQ150-N3 Diode
Schottky Diodes & Rectifiers 2X30A 150V Common Cathode
DIODE ARRAY SCHOTTKY 150V TO247
DIODE ARR SCHOT 150V 30A TO247AC
SCHOTTKY RECTIFIER, 150V, 60A, TO-247AC; Repetitive Peak Reverse Voltage:150V; Average Forward Current:60A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-247AC; No. of Pins:3Pins; Forward Voltage Max:670mV RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Schottky Diodes | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 1279825-VS-60CPQ150-N3 | VS-60CPQ150-N3GI-ND | 2085-VS-60CPQ150-N3 | 7084462P | 1451786 | VS-60CPQ150-N3 | VS-60CPQ150-N3 | VS-60CPQ150-N3 | 22AC3251 |
| Product Name | Diodes, Rectifiers - Arrays - VS-60CPQ150-N3 | Diode Arrays | Diode and Rectifier | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, 150V, 60A, To-247Ac; Repetitive Peak Reverse Voltage Vishay |
| Diode Type | Schottky; Schottky | Schottky | Schottky | ||||||
| VF | 0.8300 volts | 0.8300 volts | 0.8300 volts | 0.6700 volts | |||||
| VR | 150 volts | 150 volts | |||||||
| IR | 0.1000 mA | 0.1000 mA | |||||||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |