Vishay Precision Group Diode Arrays VS-401CNQ040PBF

Description
Diode Array 1 Pair Common Cathode Schottky 40V 40A Chassis Mount TO-244AB
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 40V 40A Chassis Mount TO-244AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - VS-401CNQ040PBF-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 40V 40A Chassis Mount TO-244AB

Diode Array 1 Pair Common Cathode Schottky 40V 40A Chassis Mount TO-244AB

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VS-401CNQ040PBF
Schottky Diodes & Rectifiers VS-401CNQ040PBF
Schottky Diodes & Rectifiers 400 Amp 40 Volt Common Cathode

Schottky Diodes & Rectifiers 400 Amp 40 Volt Common Cathode

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-401CNQ040PBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-401CNQ040PBF
DIODE MOD SCHOTT 40V 40A TO244AB

DIODE MOD SCHOTT 40V 40A TO244AB

Supplier's Site
Schottky Rectifier, Cmn Cthd 400A To-244; Repetitive Peak Reverse Voltage Vishay - 88K8233 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, Cmn Cthd 400A To-244; Repetitive Peak Reverse Voltage Vishay
88K8233
Schottky Rectifier, Cmn Cthd 400A To-244; Repetitive Peak Reverse Voltage Vishay 88K8233
SCHOTTKY RECTIFIER, CMN CTHD 400A TO-244; Repetitive Peak Reverse Voltage:40V; Average Forward Current:400A; Forward Voltage Max:780mV; Diode Module Configuration:Dual Common Cathode; Diode Case Style:TO-244; No. of Pins:2Pins RoHS Compliant: Yes

SCHOTTKY RECTIFIER, CMN CTHD 400A TO-244; Repetitive Peak Reverse Voltage:40V; Average Forward Current:400A; Forward Voltage Max:780mV; Diode Module Configuration:Dual Common Cathode; Diode Case Style:TO-244; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diode Arrays Schottky Diodes Rectifiers Rectifiers
Product Number VS-401CNQ040PBF-ND VS-401CNQ040PBF VS-401CNQ040PBF 88K8233
Product Name Diode Arrays Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rectifier, Cmn Cthd 400A To-244; Repetitive Peak Reverse Voltage Vishay
Arrangement Common Catode
Tj 150 C (302 F)
Package TO-244AB TO-244 TO-244
Life Cycle Stage Active
VF 0.5900 volts 0.7800 volts
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - BAV70DXV6T5G - 912879-BAV70DXV6T5G - Win Source Electronics
Specs
Diode Type Diode Array 2 Pair Common Cathode Standard 100 V 200mA (DC) Surface Mount SOT-563, SOT-666
Package SOT-563
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCA20C65 - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.8 volts
View Details
Dual Schottky barrier diode - BAT754S,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
9 suppliers
MPPC (SiPMs) / MPPC arrays - S13361-3050NE-04 - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Glass epoxy
View Details