Vishay Intertechnology, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Arrays VS-6CWQ04FNTRRHM3

Description
Win Source Part Number: 1104205-VS-6CWQ04FNT RRHM3 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Voltage - Forward (Vf) (Max) @ If: 530 mV @ 3 A Current - Reverse Leakage @ Vr: 2 mA @ 40 V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 3.5A Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: D-PAK (TO-252AA) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: VS6CWQ04FNTRRHM3 Base Product Number: 6CWQ04
Request a Quote Datasheet
Description
Win Source Part Number: 1104205-VS-6CWQ04FNT RRHM3 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Voltage - Forward (Vf) (Max) @ If: 530 mV @ 3 A Current - Reverse Leakage @ Vr: 2 mA @ 40 V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 3.5A Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: D-PAK (TO-252AA) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: VS6CWQ04FNTRRHM3 Base Product Number: 6CWQ04
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1104205-VS-6CWQ04FNTRRHM3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1104205-VS-6CWQ04FNTRRHM3
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1104205-VS-6CWQ04FNTRRHM3
Win Source Part Number: 1104205-VS-6CWQ04FNT RRHM3 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Voltage - Forward (Vf) (Max) @ If: 530 mV @ 3 A Current - Reverse Leakage @ Vr: 2 mA @ 40 V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 3.5A Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: D-PAK (TO-252AA) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: VS6CWQ04FNTRRHM3 Base Product Number: 6CWQ04

Win Source Part Number: 1104205-VS-6CWQ04FNTRRHM3
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Voltage - Forward (Vf) (Max) @ If: 530 mV @ 3 A
Current - Reverse Leakage @ Vr: 2 mA @ 40 V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 3.5A
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: D-PAK (TO-252AA)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: VS6CWQ04FNTRRHM3
Base Product Number: 6CWQ04

Buy Now Datasheet
Diode Arrays - VS-6CWQ04FNTRRHM3-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 40V 3.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Schottky 40V 3.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Schottky 40V DPAK Diode and Rectifier - 2085-VS-6CWQ04FNTRRHM3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V DPAK Diode and Rectifier
2085-VS-6CWQ04FNTRRHM3
Schottky 40V DPAK Diode and Rectifier 2085-VS-6CWQ04FNTRRHM3
DIODE ARRAY SCHOTTKY 40V DPAK Product overview: VS-6CWQ04FNTRRHM3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, DPAK, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-6CWQ04FNTRRH M3 can be used for catalog matching and distributor lookup.

DIODE ARRAY SCHOTTKY 40V DPAK Product overview: VS-6CWQ04FNTRRHM3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, DPAK, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-6CWQ04FNTRRHM3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-6CWQ04FNTRRHM3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-6CWQ04FNTRRHM3
Discrete Semiconductor Products - Diodes - Rectifiers VS-6CWQ04FNTRRHM3
DIODE ARR SCHOTT 40V 3.5A DPAK

DIODE ARR SCHOTT 40V 3.5A DPAK

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VS-6CWQ04FNTRRHM3
Schottky Diodes & Rectifiers VS-6CWQ04FNTRRHM3
Schottky Diodes & Rectifiers Schottky - D-PAK-e3

Schottky Diodes & Rectifiers Schottky - D-PAK-e3

Buy Now

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers Schottky Diodes
Product Number 1104205-VS-6CWQ04FNTRRHM3 VS-6CWQ04FNTRRHM3-ND 2085-VS-6CWQ04FNTRRHM3 VS-6CWQ04FNTRRHM3 VS-6CWQ04FNTRRHM3
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Diode Arrays Schottky 40V DPAK Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Diode Type Schottky; Schottky
VF 0.5300 volts 0.5300 volts
VR 40 volts
IR 0.0020 mA
Tj 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Dual Schottky barrier diode - 1PS70SB16-QX - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
2 suppliers
MPPC (SiPMs) / MPPC arrays - S14160-6050HS - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
Rectifier Diodes, Type LLD (CCM-PFC) - Model: YG982C6R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 3 volts
IR 0.0250 mA
View Details