Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1279823-VS-60APF12PB
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 60A
Reverse Recovery Time (trr): 480ns
Operating Temperature - Junction: -40°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247AC
Manufacturer Homepage: www.vishay.com
Manufacturer Package: TO-247-3
Voltage - DC Reverse (Vr) (Maximum): 1200V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.4V at 60A
Current - Reverse Leakage at Vr: 100μA at 1200V
DIODE GEN PURP 1.2KV 60A TO247AC Product overview: VS-60APF12PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-60APF12PBF can be used for catalog matching and distributor lookup.
DIODE GEN PURP 1.2KV 60A TO247AC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Step Recovery Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1279823-VS-60APF12PBF | 280-VS-60APF12PBF | VS-60APF12PBF | VS-60APF12PBF |
| Product Name | Diodes, Rectifiers - Single - VS-60APF12PBF | 1.2KV 60A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Configuration | Single | |||
| VF | 1.4 volts | 1.4 volts | ||
| VR | 1200 volts | |||
| IR | 0.1000 mA | |||
| trr | 480 ns |