Vishay Intertechnology, Inc. SMD 5.5A 60V TO-252 Diode and Rectifier VS-50WQ06FNTRL-M3

Description
5.5A 60V Rectifier Diode, TO-252, Surface Mount Product overview: VS-50WQ06FNTRL-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.5A, 60V, TO-252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 5.5A, 60V, TO-252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-50WQ06FNTRL-M 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5.5A 60V Rectifier Diode, TO-252, Surface Mount Product overview: VS-50WQ06FNTRL-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.5A, 60V, TO-252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 5.5A, 60V, TO-252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-50WQ06FNTRL-M 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 5.5A 60V TO-252 Diode and Rectifier - 280-VS-50WQ06FNTRL-M3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5.5A 60V TO-252 Diode and Rectifier
280-VS-50WQ06FNTRL-M3
SMD 5.5A 60V TO-252 Diode and Rectifier 280-VS-50WQ06FNTRL-M3
5.5A 60V Rectifier Diode, TO-252, Surface Mount Product overview: VS-50WQ06FNTRL-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.5A, 60V, TO-252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 5.5A, 60V, TO-252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-50WQ06FNTRL-M 3 can be used for catalog matching and distributor lookup.

5.5A 60V Rectifier Diode, TO-252, Surface Mount Product overview: VS-50WQ06FNTRL-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.5A, 60V, TO-252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 5.5A, 60V, TO-252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-50WQ06FNTRL-M3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - VS-50WQ06FNTRL-M3GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 5.5A Surface Mount D-PAK (TO-252AA)

Diode Schottky 60V 5.5A Surface Mount D-PAK (TO-252AA)

Buy Now Datasheet
Single Diodes - VS-50WQ06FNTRL-M3GICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 5.5A Surface Mount D-PAK (TO-252AA)

Diode Schottky 60V 5.5A Surface Mount D-PAK (TO-252AA)

Buy Now Datasheet
Single Diodes - VS-50WQ06FNTRL-M3GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 5.5A Surface Mount D-PAK (TO-252AA)

Diode Schottky 60V 5.5A Surface Mount D-PAK (TO-252AA)

Buy Now Datasheet
Diodes, Rectifiers - Single - VS-50WQ06FNTRL-M3 - 1005945-VS-50WQ06FNTRL-M3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-50WQ06FNTRL-M3
1005945-VS-50WQ06FNTRL-M3
Diodes, Rectifiers - Single - VS-50WQ06FNTRL-M3 1005945-VS-50WQ06FNTRL-M3
Manufacturer: Vishay Win Source Part Number: 1005945-VS-50WQ06FNT RL-M3 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 5.5A Voltage - Forward (Vf) (Max) @ If: 570mV @ 5A Current - Reverse Leakage @ Vr: 3mA @ 60V Capacitance @ Vr, F: 360pF @ 5V, 1MHz Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: D-PAK (TO-252AA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1005945-VS-50WQ06FNTRL-M3
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 5.5A
Voltage - Forward (Vf) (Max) @ If: 570mV @ 5A
Current - Reverse Leakage @ Vr: 3mA @ 60V
Capacitance @ Vr, F: 360pF @ 5V, 1MHz
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D-PAK (TO-252AA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VS-50WQ06FNTRL-M3
Schottky Diodes & Rectifiers VS-50WQ06FNTRL-M3
Schottky Diodes & Rectifiers Schottky - D-PAK-e3

Schottky Diodes & Rectifiers Schottky - D-PAK-e3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-50WQ06FNTRL-M3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-50WQ06FNTRL-M3
Discrete Semiconductor Products - Diodes - Rectifiers VS-50WQ06FNTRL-M3
DIODE SCHOTTKY 60V 5.5A DPAK

DIODE SCHOTTKY 60V 5.5A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 280-VS-50WQ06FNTRL-M3 VS-50WQ06FNTRL-M3GIDKR-ND 1005945-VS-50WQ06FNTRL-M3 VS-50WQ06FNTRL-M3 VS-50WQ06FNTRL-M3
Product Name SMD 5.5A 60V TO-252 Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - VS-50WQ06FNTRL-M3 Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel D-PAK (TO-252AA) TO-252AA DPAK
RoHS Compliant RoHS
IO 5.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1335602 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package TO-220; To-220ab
RoHS Compliant RoHS
View Details
Rectifier Diode - 1N5554 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 5000 mA
trr 2000 ns
View Details
General-purpose dual Schottky diode - BAS40-04,235 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
4 suppliers
Bridge Rectifiers - CC2580-ND - DigiKey
Sensata Technologies
Specs
Rectifier Configuration / Technology Bridge
Package Module
View Details
2 suppliers