Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - VS-50WQ04FNTRHM3 VS-50WQ04FNTRHM3

Description
Manufacturer: Vishay Win Source Part Number: 902922-VS-50WQ04FNTR HM3 Series: Automotive, AEC-Q101 Features: Diode Schottky 40 V 5.5A Surface Mount D-PAK (TO-252AA) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: 50WQ04 Categories: Discrete Semiconductor Products Case / Package: D-PAK (TO-252AA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 902922-VS-50WQ04FNTR HM3 Series: Automotive, AEC-Q101 Features: Diode Schottky 40 V 5.5A Surface Mount D-PAK (TO-252AA) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: 50WQ04 Categories: Discrete Semiconductor Products Case / Package: D-PAK (TO-252AA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - VS-50WQ04FNTRHM3 - 902922-VS-50WQ04FNTRHM3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-50WQ04FNTRHM3
902922-VS-50WQ04FNTRHM3
Diodes, Rectifiers - Single - VS-50WQ04FNTRHM3 902922-VS-50WQ04FNTRHM3
Manufacturer: Vishay Win Source Part Number: 902922-VS-50WQ04FNTR HM3 Series: Automotive, AEC-Q101 Features: Diode Schottky 40 V 5.5A Surface Mount D-PAK (TO-252AA) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: 50WQ04 Categories: Discrete Semiconductor Products Case / Package: D-PAK (TO-252AA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 902922-VS-50WQ04FNTRHM3
Series: Automotive, AEC-Q101
Features: Diode Schottky 40 V 5.5A Surface Mount D-PAK (TO-252AA)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: 50WQ04
Categories: Discrete Semiconductor Products
Case / Package: D-PAK (TO-252AA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Schottky 40V DPAK Diode and Rectifier - 280-VS-50WQ04FNTRHM3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V DPAK Diode and Rectifier
280-VS-50WQ04FNTRHM3
Schottky 40V DPAK Diode and Rectifier 280-VS-50WQ04FNTRHM3
Rectifier Diode, Schottky, 1 Phase, 1 Element, 40V V(RRM), Silicon, TO-252AA, DPAK-3/2 Product overview: VS-50WQ04FNTRHM3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-50WQ04FNTRHM3 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 40V V(RRM), Silicon, TO-252AA, DPAK-3/2 Product overview: VS-50WQ04FNTRHM3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-50WQ04FNTRHM3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - VS-50WQ04FNTRHM3-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VS-50WQ04FNTRHM3-ND
Single Diodes VS-50WQ04FNTRHM3-ND
Diode Schottky 40V 5.5A Surface Mount D-PAK (TO-252AA)

Diode Schottky 40V 5.5A Surface Mount D-PAK (TO-252AA)

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VS-50WQ04FNTRHM3
Schottky Diodes & Rectifiers VS-50WQ04FNTRHM3
Schottky Diodes & Rectifiers Schottky - D-PAK-e3

Schottky Diodes & Rectifiers Schottky - D-PAK-e3

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - VS-50WQ04FNTRHM3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-50WQ04FNTRHM3
Discrete Semiconductor Products - Diodes - Rectifiers VS-50WQ04FNTRHM3
DIODE SCHOTTKY 40V 5.5A DPAK

DIODE SCHOTTKY 40V 5.5A DPAK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Diodes Schottky Diodes Rectifiers
Product Number 902922-VS-50WQ04FNTRHM3 280-VS-50WQ04FNTRHM3 VS-50WQ04FNTRHM3-ND VS-50WQ04FNTRHM3 VS-50WQ04FNTRHM3
Product Name Diodes, Rectifiers - Single - VS-50WQ04FNTRHM3 Schottky 40V DPAK Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package D-PAK (TO-252AA) TO-252-3 DPAK
RoHS Compliant RoHS
IO 5.5 amps
Unlock Full Specs
to access all available technical data