Vishay Precision Group 40A 1200V Diode and Rectifier VS-40HFR120

Description
Rectifier Diode, 1 Phase, 1 Element, 40A, 1200V V(RRM), Silicon, DO-203AB, DO-5, 1 PIN Product overview: VS-40HFR120 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40A, 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40A, 1200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-40HFR120 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, 1 Phase, 1 Element, 40A, 1200V V(RRM), Silicon, DO-203AB, DO-5, 1 PIN Product overview: VS-40HFR120 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40A, 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40A, 1200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-40HFR120 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
40A 1200V Diode and Rectifier - 280-VS-40HFR120 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40A 1200V Diode and Rectifier
280-VS-40HFR120
40A 1200V Diode and Rectifier 280-VS-40HFR120
Rectifier Diode, 1 Phase, 1 Element, 40A, 1200V V(RRM), Silicon, DO-203AB, DO-5, 1 PIN Product overview: VS-40HFR120 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40A, 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40A, 1200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-40HFR120 can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Phase, 1 Element, 40A, 1200V V(RRM), Silicon, DO-203AB, DO-5, 1 PIN Product overview: VS-40HFR120 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40A, 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40A, 1200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-40HFR120 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - VS-40HFR120GI-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VS-40HFR120GI-ND
Single Diodes VS-40HFR120GI-ND
Diode Standard, Reverse Polarity 1200V 40A Chassis, Stud Mount DO-203AB (DO-5)

Diode Standard, Reverse Polarity 1200V 40A Chassis, Stud Mount DO-203AB (DO-5)

Buy Now Datasheet
Schottky Diodes & Rectifiers - 2279444 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2279444
Schottky Diodes & Rectifiers 2279444
Vishay VS-40HFR120 Diode

Vishay VS-40HFR120 Diode

Supplier's Site
Schottky Diodes & Rectifiers - 1652365 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1652365
Schottky Diodes & Rectifiers 1652365
Vishay VS-40HFR120 Diode

Vishay VS-40HFR120 Diode

Supplier's Site
Diodes, Rectifiers - Single - VS-40HFR120 - 763558-VS-40HFR120 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-40HFR120
763558-VS-40HFR120
Diodes, Rectifiers - Single - VS-40HFR120 763558-VS-40HFR120
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 763558-VS-40HFR120 Packaging: Bulk Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-203AB, DO-5, Stud Mounting: Chassis, Stud Mount Diode Type: Standard, Reverse Polarity Current - Average Rectified (Io): 40A Current - Reverse Leakage @ Vr: 9mA @ 1200V Operating Temperature - Junction: -65°C ~ 190°C Family Name: VS-40HFR120 Categories: Discrete Semiconductor Products Manufacturer Package: DO-203AB Voltage - Forward (Vf) (Maximum) @ If: 1.3V @ 125A Voltage - DC Reverse (Vr) (Maximum): 1200V Alternative Parts (Cross-Reference): 41HFR120PBF; R34120; ; ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 763558-VS-40HFR120
Packaging: Bulk
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-203AB, DO-5, Stud
Mounting: Chassis, Stud Mount
Diode Type: Standard, Reverse Polarity
Current - Average Rectified (Io): 40A
Current - Reverse Leakage @ Vr: 9mA @ 1200V
Operating Temperature - Junction: -65°C ~ 190°C
Family Name: VS-40HFR120
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-203AB
Voltage - Forward (Vf) (Maximum) @ If: 1.3V @ 125A
Voltage - DC Reverse (Vr) (Maximum): 1200V
Alternative Parts (Cross-Reference): 41HFR120PBF; R34120; ;
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
VS-40HFR120
Rectifiers VS-40HFR120
Rectifiers 1200 Volt 40 Amp

Rectifiers 1200 Volt 40 Amp

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-40HFR120 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-40HFR120
Discrete Semiconductor Products - Diodes - Rectifiers VS-40HFR120
DIODE GEN PURP 1.2KV 40A DO203AB

DIODE GEN PURP 1.2KV 40A DO203AB

Supplier's Site
VISH Standard Recovery - VS-40HFR120 - Galco Industrial Electronics
Madison Heights, MI, United States
VISH Standard Recovery
VS-40HFR120
VISH Standard Recovery VS-40HFR120
DIODE, DO-5, 1200V, 40A, REV, STD

DIODE, DO-5, 1200V, 40A, REV, STD

Supplier's Site
Standard Diode, 40A, 1.2Kv, Do-5; Repetitive Peak Reverse Voltage Vishay - 07B4199 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 40A, 1.2Kv, Do-5; Repetitive Peak Reverse Voltage Vishay
07B4199
Standard Diode, 40A, 1.2Kv, Do-5; Repetitive Peak Reverse Voltage Vishay 07B4199
STANDARD DIODE, 40A, 1.2KV, DO-5; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:40A; Forward Voltage Max:1.3V; Diode Module Configuration:-; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:190°C RoHS Compliant: Yes

STANDARD DIODE, 40A, 1.2KV, DO-5; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:40A; Forward Voltage Max:1.3V; Diode Module Configuration:-; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:190°C RoHS Compliant: Yes

Supplier's Site Datasheet
Single Diodes - VS-40HFR120 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
VS-40HFR120
Single Diodes VS-40HFR120
DIODE GEN PURP 1.2KV 40A DO203AB

DIODE GEN PURP 1.2KV 40A DO203AB

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Galco Industrial Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Rectifiers Diodes Rectifiers Diodes Rectifiers Rectifiers Step Recovery Diodes Diodes General Purpose Diodes
Product Number 280-VS-40HFR120 VS-40HFR120GI-ND 2279444 763558-VS-40HFR120 VS-40HFR120 VS-40HFR120 VS-40HFR120 07B4199 VS-40HFR120
Product Name 40A 1200V Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Diodes, Rectifiers - Single - VS-40HFR120 Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers VISH Standard Recovery Standard Diode, 40A, 1.2Kv, Do-5; Repetitive Peak Reverse Voltage Vishay Single Diodes
Package Bulk Do-5 DO-203AB DO-5; DO-203AB, DO-5, Stud
RoHS Compliant RoHS RoHS RoHS
IO 40 amps
Tj -65 C (-85 F) -65 to 190 C (-85 to 374 F) -65 to 190 C (-85 to 374 F) ? to 190 C (? to 374 F)
Diode Type Standard, Reverse Polarity
Unlock Full Specs
to access all available technical data