Rectifier Diode, Schottky, 1 Phase, 2 Element, 100V V(RRM), Silicon, TO-220AB, Product overview: VS-43CTQ100-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-43CTQ100-M3 can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 100V 20A Through Hole TO-220-3
Win Source Part Number: 1356373-VS-43CTQ100-
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Package: Tube
Product Status: Active
Package / Case: TO-220-3
Supplier Device Package: TO-220-3
Base Product Number: 43CTQ100
Technology: Schottky
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 100 V
Voltage - Forward (Vf) (Max) @ If: 980 mV @ 40 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 1 mA @ 100 V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
DIODE ARR SCHOT 100V 20A TO220-3
DIODE ARRAY SCHOTTKY 100V TO220
Schottky Diodes & Rectifiers 100V 2 x 20A IF C.A. TO-220AB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes |
| Product Number | 280-VS-43CTQ100-M3 | VS-43CTQ100-M3-ND | 1356373-VS-43CTQ100-M3 | VS-43CTQ100-M3 | VS-43CTQ100-M3 | VS-43CTQ100-M3 |
| Product Name | Schottky 100V Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | Schottky Diodes & Rectifiers |
| RoHS Compliant | RoHS | |||||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||
| Arrangement | Common Catode | Common Catode | ||||
| Package | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-220 | TO-220; TO-220-3 | TO-220AB-3L | |
| Diode Type | Schottky | Schottky |