DIODE RECTIFIER DIODE, Rectifier Diode Product overview: VS-60APU02-N3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-60APU02-N3 can be used for catalog matching and distributor lookup.
Rectifier diode,60APU02 60A 200V
Rectifier diode,60APU02 60A 200V
Rectifier diode,60APU02 60A 200V
Diode Standard 200V 60A Through Hole TO-247AC
DIODE GEN PURP 200V 60A TO247AC
Rectifiers 60A 200V Single Die 3 pins
DIODE, SINGLE, 200V, 60A, TO-247AC; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):60A; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | 280-VS-60APU02-N3 | 9194387 | 301079P | VS-60APU02-N3GI-ND | VS-60APU02-N3 | VS-60APU02-N3 | 06AC6562 |
| Product Name | Diode and Rectifier | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Diode, Single, 200V, 60A, To-247Ac; Repetitive Reverse Voltage Vrrm Max Vishay |
| Package | Rail/Tube | TO-247; To-247ac | TO-247; TO-247 | TO-247 | TO-247AC | ||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| IO | 60 amps | ||||||
| trr | 35 ns | 28 ns | |||||
| Tj | -55 to 175 C (-67 to 347 F) |