Vishay Intertechnology, Inc. Schottky 100V 5.5A DPAK Diode and Rectifier VS-50WQ10FNTRRPBF

Description
DIODE SCHOTTKY 100V 5.5A DPAK Product overview: VS-50WQ10FNTRRPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 5.5A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 5.5A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-50WQ10FNTRRPB F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 100V 5.5A DPAK Product overview: VS-50WQ10FNTRRPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 5.5A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 5.5A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-50WQ10FNTRRPB F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 100V 5.5A DPAK Diode and Rectifier - 280-VS-50WQ10FNTRRPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100V 5.5A DPAK Diode and Rectifier
280-VS-50WQ10FNTRRPBF
Schottky 100V 5.5A DPAK Diode and Rectifier 280-VS-50WQ10FNTRRPBF
DIODE SCHOTTKY 100V 5.5A DPAK Product overview: VS-50WQ10FNTRRPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 5.5A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 5.5A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-50WQ10FNTRRPB F can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 100V 5.5A DPAK Product overview: VS-50WQ10FNTRRPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 5.5A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 5.5A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-50WQ10FNTRRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - VS-50WQ10FNTRRPBF-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 5.5A Surface Mount D-PAK (TO-252AA)

Diode Schottky 100V 5.5A Surface Mount D-PAK (TO-252AA)

Buy Now Datasheet
Diodes, Rectifiers - Single - VS-50WQ10FNTRRPBF - 043640-VS-50WQ10FNTRRPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-50WQ10FNTRRPBF
043640-VS-50WQ10FNTRRPBF
Diodes, Rectifiers - Single - VS-50WQ10FNTRRPBF 043640-VS-50WQ10FNTRRPBF
Manufacturer: Vishay Win Source Part Number: 043640-VS-50WQ10FNTR RPBF Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 5.5A Voltage - Forward (Vf) (Max) @ If: 770mV @ 5A Current - Reverse Leakage @ Vr: 1mA @ 100V Capacitance @ Vr, F: 183pF @ 5V, 1MHz Operating Temperature - Junction: -40°C to 150°C Family Name: VS-50WQ10FN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: D-PAK (TO-252AA) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): 50WQ10FNTRR ; VS-50WQ10FNTRRHM3 ; VS-50WQ10FNHM3; VS-50WQ10FNTRLHM3 ; Introduction Date: November 30, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Vishay
Win Source Part Number: 043640-VS-50WQ10FNTRRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 5.5A
Voltage - Forward (Vf) (Max) @ If: 770mV @ 5A
Current - Reverse Leakage @ Vr: 1mA @ 100V
Capacitance @ Vr, F: 183pF @ 5V, 1MHz
Operating Temperature - Junction: -40°C to 150°C
Family Name: VS-50WQ10FN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: D-PAK (TO-252AA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): 50WQ10FNTRR ; VS-50WQ10FNTRRHM3 ; VS-50WQ10FNHM3; VS-50WQ10FNTRLHM3 ;
Introduction Date: November 30, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-50WQ10FNTRRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-50WQ10FNTRRPBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-50WQ10FNTRRPBF
DIODE SCHOTTKY 100V 5.5A DPAK

DIODE SCHOTTKY 100V 5.5A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Schottky Diodes Rectifiers
Product Number 280-VS-50WQ10FNTRRPBF VS-50WQ10FNTRRPBF-ND 043640-VS-50WQ10FNTRRPBF VS-50WQ10FNTRRPBF
Product Name Schottky 100V 5.5A DPAK Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - VS-50WQ10FNTRRPBF Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) D-PAK (TO-252AA) DPAK
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR1N4942 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 1000 mA
trr 150 ns
View Details
Dual Schottky barrier diode - 1PS70SB14,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
6 suppliers
B48-2 and B48-2T Series B482F-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details