Manufacturer: Vishay
Win Source Part Number: 142593-VS-40EPS08PBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800V
Current - Average Rectified (Io): 40A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 40A
Current - Reverse Leakage @ Vr: 100μA @ 800V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AC Modified
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
DIODE GP 800V 40A TO247AC Product overview: VS-40EPS08PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 40A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-40EPS08PBF can be used for catalog matching and distributor lookup.
DIODE GP 800V 40A TO247AC
INPUT DIODE, 40A, 800V, TO-247AC; Repetitive Peak Reverse Voltage:800V; Average Forward Current:40A; Diode Configuration:Single
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes | Diodes |
| Product Number | 142593-VS-40EPS08PBF | 280-VS-40EPS08PBF | VS-40EPS08PBF | VS-40EPS08PBF | 73K9881 | VS-40EPS08PBF |
| Product Name | Diodes, Rectifiers - Single - VS-40EPS08PBF | 800V 40A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Input Diode, 40A, 800V, To-247Ac; Repetitive Peak Reverse Voltage Vishay | Single Diodes |
| Diode Type | Standard | |||||
| VF | 1.1 volts | 1.1 volts | 0.8200 volts | 1.1 volts | ||
| VR | 800 volts | 800 volts | ||||
| IR | 0.1000 mA | 0.1000 mA | ||||
| Tj | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) |