Vishay Intertechnology, Inc. Diode Arrays VS-32CTQ030-1PBF

Description
Diode Array 1 Pair Common Cathode Schottky 30V 15A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 30V 15A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - VS-32CTQ030-1PBF-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 30V 15A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA

Diode Array 1 Pair Common Cathode Schottky 30V 15A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA

Buy Now Datasheet
Diodes, Rectifiers - Arrays - VS-32CTQ030-1PBF - 716981-VS-32CTQ030-1PBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-32CTQ030-1PBF
716981-VS-32CTQ030-1PBF
Diodes, Rectifiers - Arrays - VS-32CTQ030-1PBF 716981-VS-32CTQ030-1PBF
Manufacturer: Vishay Semiconductor Diodes Division Manufacturer: Vishay Win Source Part Number: 716981-VS-32CTQ030-1 PBF Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-262-3 Long Leads, I2Pak, TO-262AA Diode Type: Schottky Current - Reverse Leakage @ Vr: 1.75mA @ 30V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Family Name: VS-32CTQ030-1 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.vishay.com Manufacturer Package: TO-262 Voltage - Forward (Vf) (Maximum) @ If: 490mV @ 15A Voltage - DC Reverse (Vr) (Maximum): 30V Alternative Parts (Cross-Reference): MBR3035CT-1-G; 30CTQ035-1-G; STPS4030CR; Introduction Date: April 09, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: End of life (Obsolete) Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Manufacturer: Vishay
Win Source Part Number: 716981-VS-32CTQ030-1PBF
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 1.75mA @ 30V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Family Name: VS-32CTQ030-1
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.vishay.com
Manufacturer Package: TO-262
Voltage - Forward (Vf) (Maximum) @ If: 490mV @ 15A
Voltage - DC Reverse (Vr) (Maximum): 30V
Alternative Parts (Cross-Reference): MBR3035CT-1-G; 30CTQ035-1-G; STPS4030CR;
Introduction Date: April 09, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: End of life (Obsolete)
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
30V 15A Diode and Rectifier - 286-VS-32CTQ030-1PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 15A Diode and Rectifier
286-VS-32CTQ030-1PBF
30V 15A Diode and Rectifier 286-VS-32CTQ030-1PBF
DIODE ARR SCHOTT 30V 15A TO262-3 Product overview: VS-32CTQ030-1PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-32CTQ030-1PBF can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 30V 15A TO262-3 Product overview: VS-32CTQ030-1PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-32CTQ030-1PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-32CTQ030-1PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-32CTQ030-1PBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-32CTQ030-1PBF
DIODE ARR SCHOTT 30V 15A TO262-3

DIODE ARR SCHOTT 30V 15A TO262-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number VS-32CTQ030-1PBF-ND 716981-VS-32CTQ030-1PBF 286-VS-32CTQ030-1PBF VS-32CTQ030-1PBF
Product Name Diode Arrays Diodes, Rectifiers - Arrays - VS-32CTQ030-1PBF 30V 15A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Package TO-262-3 Long Leads, I2PAK, TO-262AA Tube
Diode Type Schottky; Schottky
VF 0.4900 volts 0.4900 volts
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S14160-3015PS - Hamamatsu Photonics Europe
Specs
CT 530 pF
Package Glass epoxy
View Details
High-speed switching diode - BAW56-QR - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
3 suppliers
Rectifier Diodes, Type SBD - Model: KS823C09 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details