DIODE GP 300V 30A TO247AC Product overview: VS-30EPH03PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-30EPH03PBF can be used for catalog matching and distributor lookup.
Diode Standard 300V 30A Through Hole TO-247AC Modified
Manufacturer: Vishay
Win Source Part Number: 142677-VS-30EPH03PBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300V
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 30A
Reverse Recovery Time (trr): 55ns
Current - Reverse Leakage @ Vr: 60μA @ 300V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AC Modified
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
DIODE GP 300V 30A TO247AC
FAST DIODE, 30A, 300V, TO-247AC; Repetitive Peak Reverse Voltage:300V; Average Forward Current:30A; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | 280-VS-30EPH03PBF | 30EPH03PBF-ND | 142677-VS-30EPH03PBF | VS-30EPH03PBF | VS-30EPH03PBF | 19K8517 |
| Product Name | 300V 30A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - VS-30EPH03PBF | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Fast Diode, 30A, 300V, To-247Ac; Repetitive Peak Reverse Voltage Vishay |
| Package | Tube | TO-247 | TO-247AC | |||
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |||
| Diode Type | Standard | |||||
| VF | 1.25 volts | 1.25 volts | 1.25 volts |