Rectifier Diode, 1 Phase, 1 Element, 40A, 1600V V(RRM), Silicon, DO-203AB, DO-5, 1 PIN Product overview: VS-40HF160 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40A, 1600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40A, 1600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-40HF160 can be used for catalog matching and distributor lookup.
Diode Standard 1600V 40A Chassis, Stud Mount DO-203AB (DO-5)
Vishay VS-40HF160 Diode
Vishay VS-40HF160 Diode
Manufacturer: Vishay
Category: Discrete Semiconductor Products -Diodes Rectifiers Single Diodes
Package: Bulk
Technology: Standard
Speed: Standard Recovery >500ns, > 200mA (Io)
Mounting Type: Chassis, Stud Mount
Package / Case: DO-203AB, DO-5, Stud
Supplier Device Package: DO-203AB (DO-5)
Voltage - DC Reverse (Vr) (Max): 1600 V
Current - Average Rectified (Io): 40A
STANDARD DIODE, 40A, 1.6KV, DO-5; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:40A; Forward Voltage Max:1.3V; Diode Module Configuration:-; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:160°C RoHS Compliant: Yes
DIODE GEN PURP 1.6KV 40A DO203AB
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 280-VS-40HF160 | 40HF160-ND | 3953288 | 09F6988 | VS-40HF160 | VS-40HF160 | |
| Product Name | 40A 1600V Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products -Diodes Rectifiers Single Diodes | Standard Diode, 40A, 1.6Kv, Do-5; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Package | Bulk | Do-5 | DO-203AB | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| IO | 40 amps | ||||||
| Tj | -65 C (-85 F) | -65 to 160 C (-85 to 320 F) | ? to 160 C (? to 320 F) |