Vishay Precision Group Diodes, Rectifiers - Arrays - VS-4CSH02HM3/86A VS-4CSH02HM3/86A

Description
Manufacturer: Vishay Win Source Part Number: 902917-VS-4CSH02HM3/ 86A Series: Automotive, AEC-Q101, FRED Pt® Features: Diode Array 1 Pair Common Cathode Standard 200 V 2A Surface Mount TO-277, 3-PowerDFN Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-277, 3-PowerDFN Package: Reel - TR Mounting: Surface Mount Family Name: 4CSH02 Categories: Discrete Semiconductor Products Case / Package: TO-277A (SMPC) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: VS-4CSH02HM3/86AGIDK R, VS-4CSH02HM3/86AGITR , VS-4CSH02HM3/86AGICT
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 902917-VS-4CSH02HM3/ 86A Series: Automotive, AEC-Q101, FRED Pt® Features: Diode Array 1 Pair Common Cathode Standard 200 V 2A Surface Mount TO-277, 3-PowerDFN Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-277, 3-PowerDFN Package: Reel - TR Mounting: Surface Mount Family Name: 4CSH02 Categories: Discrete Semiconductor Products Case / Package: TO-277A (SMPC) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: VS-4CSH02HM3/86AGIDK R, VS-4CSH02HM3/86AGITR , VS-4CSH02HM3/86AGICT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - VS-4CSH02HM3/86A - 902917-VS-4CSH02HM3/86A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-4CSH02HM3/86A
902917-VS-4CSH02HM3/86A
Diodes, Rectifiers - Arrays - VS-4CSH02HM3/86A 902917-VS-4CSH02HM3/86A
Manufacturer: Vishay Win Source Part Number: 902917-VS-4CSH02HM3/ 86A Series: Automotive, AEC-Q101, FRED Pt® Features: Diode Array 1 Pair Common Cathode Standard 200 V 2A Surface Mount TO-277, 3-PowerDFN Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-277, 3-PowerDFN Package: Reel - TR Mounting: Surface Mount Family Name: 4CSH02 Categories: Discrete Semiconductor Products Case / Package: TO-277A (SMPC) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: VS-4CSH02HM3/86AGIDK R, VS-4CSH02HM3/86AGITR , VS-4CSH02HM3/86AGICT

Manufacturer: Vishay
Win Source Part Number: 902917-VS-4CSH02HM3/86A
Series: Automotive, AEC-Q101, FRED Pt®
Features: Diode Array 1 Pair Common Cathode Standard 200 V 2A Surface Mount TO-277, 3-PowerDFN
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-277, 3-PowerDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: 4CSH02
Categories: Discrete Semiconductor Products
Case / Package: TO-277A (SMPC)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: VS-4CSH02HM3/86AGIDKR, VS-4CSH02HM3/86AGITR, VS-4CSH02HM3/86AGICT

Buy Now Datasheet
2A 200V 277A Diode and Rectifier - 280-VS-4CSH02HM3/86A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2A 200V 277A Diode and Rectifier
280-VS-4CSH02HM3/86A
2A 200V 277A Diode and Rectifier 280-VS-4CSH02HM3/86A
Rectifier Diode, 1 Phase, 2 Element, 2A, 200V V(RRM), Silicon, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, SMPC, 3 PIN Product overview: VS-4CSH02HM3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 200V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 200V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-4CSH02HM3/86A can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Phase, 2 Element, 2A, 200V V(RRM), Silicon, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, SMPC, 3 PIN Product overview: VS-4CSH02HM3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 200V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 200V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-4CSH02HM3/86A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - VS-4CSH02HM3/86AGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 200V 2A Surface Mount TO-277, 3-PowerDFN

Diode Array 1 Pair Common Cathode Standard 200V 2A Surface Mount TO-277, 3-PowerDFN

Buy Now Datasheet
Diode Arrays - VS-4CSH02HM3/86AGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 200V 2A Surface Mount TO-277, 3-PowerDFN

Diode Array 1 Pair Common Cathode Standard 200V 2A Surface Mount TO-277, 3-PowerDFN

Buy Now Datasheet
Diode Arrays - VS-4CSH02HM3/86AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 200V 2A Surface Mount TO-277, 3-PowerDFN

Diode Array 1 Pair Common Cathode Standard 200V 2A Surface Mount TO-277, 3-PowerDFN

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-4CSH02HM3/86A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-4CSH02HM3/86A
Discrete Semiconductor Products - Diodes - Rectifiers VS-4CSH02HM3/86A
DIODE ARRAY GP 200V 2A TO277A

DIODE ARRAY GP 200V 2A TO277A

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers Hypfst Rct 2x2A 200V

Rectifiers Hypfst Rct 2x2A 200V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers Rectifiers
Product Number 902917-VS-4CSH02HM3/86A 280-VS-4CSH02HM3/86A VS-4CSH02HM3/86AGITR-ND VS-4CSH02HM3/86A VS-4CSH02HM3/86A
Product Name Diodes, Rectifiers - Arrays - VS-4CSH02HM3/86A 2A 200V 277A Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Diode Type Diode Array 1 Pair Common Cathode Standard 200 V 2A Surface Mount TO-277, 3-PowerDFN
Package TO-277A (SMPC) TO-277, 3-PowerDFN TO-277A-3
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data