11V Clamp 100A (8/20µs) Ipp Tvs Diode Surface Mount SMD2012
11V Clamp 100A (8/20µs) Ipp Tvs Diode Surface Mount SMD2012
11V Clamp 100A (8/20µs) Ipp Tvs Diode Surface Mount SMD2012
TVS DIODE 4.8VWM 11VC SMD2012
TVS DIODE, 1.1KW, 4.8V, BIDIR, 2012 ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 846-VS4V8BU1ART7RCT-ND | VS4V8BU1ART7R | 51AH6528 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 1.1Kw, 4.8V, Bidir, 2012 Rohs Compliant Rohm |
| Configuration | Single | ||
| Package | 0805 (2012 Metric) | SMD2012 | |
| Peak Pulse Power | 1100 watts | 1100 watts | |
| VC | 11 volts | 11 volts |