Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1279819-VS-42CTQ030P
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 3mA @ 30V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Family Name: VS-42CTQ030
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.vishay.com
Manufacturer Package: TO-220AB
Voltage - Forward (Vf) (Maximum) @ If: 480mV @ 20A
Voltage - DC Reverse (Vr) (Maximum): 30V
Alternative Parts (Cross-Reference): 40CPQ035; SBL30L30CTW; STPS41L30CT;
Introduction Date: June 18, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
DIODE ARR SCHOTT 30V 20A TO220-3 Product overview: VS-42CTQ030PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 20A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 20A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-42CTQ030PBF can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 30V 20A Through Hole TO-220-3
DIODE ARR SCHOTT 30V 20A TO220-3
DIODE ARRAY SCHOTTKY 30V TO220AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Diode Arrays |
| Product Number | 1279819-VS-42CTQ030PBF | 286-VS-42CTQ030PBF | VS-42CTQ030PBFGI-ND | VS-42CTQ030PBF | VS-42CTQ030PBF |
| Product Name | Diodes, Rectifiers - Arrays - VS-42CTQ030PBF | 30V 20A TO220 Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Diode Type | Schottky; Schottky | Schottky | |||
| VF | 0.4800 volts | 0.4800 volts | 0.4800 volts | ||
| VR | 30 volts | 30 volts | |||
| IR | 3 mA | 3 mA | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |