Vishay Precision Group Diodes, Rectifiers - Arrays - VS-6CWQ06FN-M3 VS-6CWQ06FN-M3

Description
Manufacturer: Vishay Win Source Part Number: 938827-VS-6CWQ06FN-M 3 Features: Diode Array 1 Pair Common Cathode Schottky 60 V 3.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Tube Mounting: Surface Mount Family Name: 6CWQ06 Categories: Discrete Semiconductor Products Case / Package: D-PAK (TO-252AA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 75 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: VS6CWQ06FNM3, VS-6CWQ06FN-M3GI, VS-6CWQ06FN-M3-ND
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 938827-VS-6CWQ06FN-M 3 Features: Diode Array 1 Pair Common Cathode Schottky 60 V 3.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Tube Mounting: Surface Mount Family Name: 6CWQ06 Categories: Discrete Semiconductor Products Case / Package: D-PAK (TO-252AA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 75 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: VS6CWQ06FNM3, VS-6CWQ06FN-M3GI, VS-6CWQ06FN-M3-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - VS-6CWQ06FN-M3 - 938827-VS-6CWQ06FN-M3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-6CWQ06FN-M3
938827-VS-6CWQ06FN-M3
Diodes, Rectifiers - Arrays - VS-6CWQ06FN-M3 938827-VS-6CWQ06FN-M3
Manufacturer: Vishay Win Source Part Number: 938827-VS-6CWQ06FN-M 3 Features: Diode Array 1 Pair Common Cathode Schottky 60 V 3.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Tube Mounting: Surface Mount Family Name: 6CWQ06 Categories: Discrete Semiconductor Products Case / Package: D-PAK (TO-252AA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 75 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: VS6CWQ06FNM3, VS-6CWQ06FN-M3GI, VS-6CWQ06FN-M3-ND

Manufacturer: Vishay
Win Source Part Number: 938827-VS-6CWQ06FN-M3
Features: Diode Array 1 Pair Common Cathode Schottky 60 V 3.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Tube
Mounting: Surface Mount
Family Name: 6CWQ06
Categories: Discrete Semiconductor Products
Case / Package: D-PAK (TO-252AA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 75
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: VS6CWQ06FNM3, VS-6CWQ06FN-M3GI, VS-6CWQ06FN-M3-ND

Buy Now Datasheet
60 V DPAK Diode and Rectifier - 280-VS-6CWQ06FN-M3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60 V DPAK Diode and Rectifier
280-VS-6CWQ06FN-M3
60 V DPAK Diode and Rectifier 280-VS-6CWQ06FN-M3
DIODE 60 V, SILICON, RECTIFIER DIODE, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SIMILAR TO TO-252AA, DPAK-3, Rectifier Diode Product overview: VS-6CWQ06FN-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-6CWQ06FN-M3 can be used for catalog matching and distributor lookup.

DIODE 60 V, SILICON, RECTIFIER DIODE, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SIMILAR TO TO-252AA, DPAK-3, Rectifier Diode Product overview: VS-6CWQ06FN-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-6CWQ06FN-M3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - VS-6CWQ06FN-M3GI-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 60V 3.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Schottky 60V 3.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Schottky Rect, Dual, 60V, To-252Aa; Repetitive Reverse Voltage Vrrm Max Vishay - 60AC3978 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Dual, 60V, To-252Aa; Repetitive Reverse Voltage Vrrm Max Vishay
60AC3978
Schottky Rect, Dual, 60V, To-252Aa; Repetitive Reverse Voltage Vrrm Max Vishay 60AC3978
SCHOTTKY RECT, DUAL, 60V, TO-252AA; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):7A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-252AA; No. of Pins:4Pins; Forward Voltage VF Max:760mV; Forward RoHS Compliant: Yes

SCHOTTKY RECT, DUAL, 60V, TO-252AA; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):7A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-252AA; No. of Pins:4Pins; Forward Voltage VF Max:760mV; Forward RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VS-6CWQ06FN-M3
Schottky Diodes & Rectifiers VS-6CWQ06FN-M3
Schottky Diodes & Rectifiers Schottky - D-PAK-e3

Schottky Diodes & Rectifiers Schottky - D-PAK-e3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-6CWQ06FN-M3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-6CWQ06FN-M3
Discrete Semiconductor Products - Diodes - Rectifiers VS-6CWQ06FN-M3
DIODE ARR SCHOTT 60V 3.5A DPAK

DIODE ARR SCHOTT 60V 3.5A DPAK

Supplier's Site
Diode Schottky 60V 7A 3-Pin(2+Tab) TO-252AA Tube - 884-VS-6CWQ06FN-M3 - Utmel Electronic Limited
Hong Kong, China
Diode Schottky 60V 7A 3-Pin(2+Tab) TO-252AA Tube
884-VS-6CWQ06FN-M3
Diode Schottky 60V 7A 3-Pin(2+Tab) TO-252AA Tube 884-VS-6CWQ06FN-M3
Diode Schottky 60V 7A 3-Pin(2+Tab) TO-252AA Tube

Diode Schottky 60V 7A 3-Pin(2+Tab) TO-252AA Tube

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Diode Arrays Rectifiers Diode Arrays Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 938827-VS-6CWQ06FN-M3 280-VS-6CWQ06FN-M3 VS-6CWQ06FN-M3GI-ND 60AC3978 VS-6CWQ06FN-M3 VS-6CWQ06FN-M3 884-VS-6CWQ06FN-M3
Product Name Diodes, Rectifiers - Arrays - VS-6CWQ06FN-M3 60 V DPAK Diode and Rectifier Diode Arrays Schottky Rect, Dual, 60V, To-252Aa; Repetitive Reverse Voltage Vrrm Max Vishay Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Diode Schottky 60V 7A 3-Pin(2+Tab) TO-252AA Tube
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 60 V 3.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Package D-PAK (TO-252AA) Rail/Tube DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252AA TO-252AA DPAK D2PAK; TO-252-3, DPak (2 Leads + Tab), SC-63
RoHS Compliant RoHS RoHS RoHS
IO 3.5 amps
Tj -40 C (-40 F) 150 C (302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data