Vishay Intertechnology, Inc. Diodes, Rectifiers - Arrays - VS-6CWQ03FN-M3 VS-6CWQ03FN-M3

Description
Manufacturer: Vishay Win Source Part Number: 938825-VS-6CWQ03FN-M 3 Features: Diode Array 1 Pair Common Cathode Schottky 30 V 3.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Tube Mounting: Surface Mount Family Name: 6CWQ03 Categories: Discrete Semiconductor Products Case / Package: D-PAK (TO-252AA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 938825-VS-6CWQ03FN-M 3 Features: Diode Array 1 Pair Common Cathode Schottky 30 V 3.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Tube Mounting: Surface Mount Family Name: 6CWQ03 Categories: Discrete Semiconductor Products Case / Package: D-PAK (TO-252AA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - VS-6CWQ03FN-M3 - 938825-VS-6CWQ03FN-M3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-6CWQ03FN-M3
938825-VS-6CWQ03FN-M3
Diodes, Rectifiers - Arrays - VS-6CWQ03FN-M3 938825-VS-6CWQ03FN-M3
Manufacturer: Vishay Win Source Part Number: 938825-VS-6CWQ03FN-M 3 Features: Diode Array 1 Pair Common Cathode Schottky 30 V 3.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Tube Mounting: Surface Mount Family Name: 6CWQ03 Categories: Discrete Semiconductor Products Case / Package: D-PAK (TO-252AA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 938825-VS-6CWQ03FN-M3
Features: Diode Array 1 Pair Common Cathode Schottky 30 V 3.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Tube
Mounting: Surface Mount
Family Name: 6CWQ03
Categories: Discrete Semiconductor Products
Case / Package: D-PAK (TO-252AA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Diode Arrays - 112-VS-6CWQ03FN-M3-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 30V 3.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Schottky 30V 3.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
30 V DPAK Diode and Rectifier - 280-VS-6CWQ03FN-M3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30 V DPAK Diode and Rectifier
280-VS-6CWQ03FN-M3
30 V DPAK Diode and Rectifier 280-VS-6CWQ03FN-M3
DIODE 30 V, SILICON, RECTIFIER DIODE, HALOGEN FREE AND ROHS COMPLIANT, SIMILAR TO TO-252AA, DPAK-3, Rectifier Diode Product overview: VS-6CWQ03FN-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-6CWQ03FN-M3 can be used for catalog matching and distributor lookup.

DIODE 30 V, SILICON, RECTIFIER DIODE, HALOGEN FREE AND ROHS COMPLIANT, SIMILAR TO TO-252AA, DPAK-3, Rectifier Diode Product overview: VS-6CWQ03FN-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-6CWQ03FN-M3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - VS-6CWQ03FN-M3 - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
VS-6CWQ03FN-M3
Diode Arrays VS-6CWQ03FN-M3
DIODE SCHOTTKY 30V 3.5A DPAK

DIODE SCHOTTKY 30V 3.5A DPAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VS-6CWQ03FN-M3
Schottky Diodes & Rectifiers VS-6CWQ03FN-M3
Schottky Diodes & Rectifiers Schottky - D-PAK-e3

Schottky Diodes & Rectifiers Schottky - D-PAK-e3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-6CWQ03FN-M3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-6CWQ03FN-M3
Discrete Semiconductor Products - Diodes - Rectifiers VS-6CWQ03FN-M3
DIODE ARR SCHOTT 30V 3.5A DPAK

DIODE ARR SCHOTT 30V 3.5A DPAK

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number 938825-VS-6CWQ03FN-M3 112-VS-6CWQ03FN-M3-ND 280-VS-6CWQ03FN-M3 VS-6CWQ03FN-M3 VS-6CWQ03FN-M3 VS-6CWQ03FN-M3
Product Name Diodes, Rectifiers - Arrays - VS-6CWQ03FN-M3 Diode Arrays 30 V DPAK Diode and Rectifier Diode Arrays Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 30 V 3.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Package D-PAK (TO-252AA) DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 Rail/Tube DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252AA DPAK
Arrangement Common Catode
Tj -40 to 150 C (-40 to 302 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data